OTT Hydromet Kipp & Zonen SP Lite2 Pyranometer 0339920

Description
The SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic / solar energy module monitoring. The SP Lite2 can be used under all weather conditions. The sensor measures the solar energy received from the entire hemisphere. It is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration. The SP Lite2 uses a photodiode detector, which creates a voltage output that is proportional to the incoming radiation. Also due to the unique design of the diffuser, its sensitivity is proportional to the cosine of the angle of incidence of the incoming radiation, allowing for accurate and consistent measurements. The SP Lite2 is easy to use. It can be directly connected to voltmeter or data logger. Direct readout in Watts per square meter (W/m²) can be derived from the measured voltage divided by the calibration coefficient. It is fitted with the Kipp & Zonen high quality yellow cable. The SP Lite2 features adjustment screws and a bubble level integrated in the mounting flange for your convenience. A threaded hole in the body of the housing takes our accessory screw-in mounting rod. Two instruments can easily be bolted back-to-back and fitted with a mounting rod to make a simple albedometer. Benefits ISO / IEC classification ISO 9060 fast response Class C. Minimized maintenance No desiccant change required, best MTBF with 5 years warranty. For routine measurement of solar radiation SP Lite2 is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration.
Description
The SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic / solar energy module monitoring. The SP Lite2 can be used under all weather conditions. The sensor measures the solar energy received from the entire hemisphere. It is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration. The SP Lite2 uses a photodiode detector, which creates a voltage output that is proportional to the incoming radiation. Also due to the unique design of the diffuser, its sensitivity is proportional to the cosine of the angle of incidence of the incoming radiation, allowing for accurate and consistent measurements. The SP Lite2 is easy to use. It can be directly connected to voltmeter or data logger. Direct readout in Watts per square meter (W/m²) can be derived from the measured voltage divided by the calibration coefficient. It is fitted with the Kipp & Zonen high quality yellow cable. The SP Lite2 features adjustment screws and a bubble level integrated in the mounting flange for your convenience. A threaded hole in the body of the housing takes our accessory screw-in mounting rod. Two instruments can easily be bolted back-to-back and fitted with a mounting rod to make a simple albedometer. Benefits ISO / IEC classification ISO 9060 fast response Class C. Minimized maintenance No desiccant change required, best MTBF with 5 years warranty. For routine measurement of solar radiation SP Lite2 is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SP Lite2 Pyranometer - 0339920 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SP Lite2 Pyranometer
0339920
Kipp & Zonen SP Lite2 Pyranometer 0339920
The SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic / solar energy module monitoring. The SP Lite2 can be used under all weather conditions. The sensor measures the solar energy received from the entire hemisphere. It is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration. The SP Lite2 uses a photodiode detector, which creates a voltage output that is proportional to the incoming radiation. Also due to the unique design of the diffuser, its sensitivity is proportional to the cosine of the angle of incidence of the incoming radiation, allowing for accurate and consistent measurements. The SP Lite2 is easy to use. It can be directly connected to voltmeter or data logger. Direct readout in Watts per square meter (W/m²) can be derived from the measured voltage divided by the calibration coefficient. It is fitted with the Kipp & Zonen high quality yellow cable. The SP Lite2 features adjustment screws and a bubble level integrated in the mounting flange for your convenience. A threaded hole in the body of the housing takes our accessory screw-in mounting rod. Two instruments can easily be bolted back-to-back and fitted with a mounting rod to make a simple albedometer. Benefits ISO / IEC classification ISO 9060 fast response Class C. Minimized maintenance No desiccant change required, best MTBF with 5 years warranty. For routine measurement of solar radiation SP Lite2 is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration.

The SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic / solar energy module monitoring. The SP Lite2 can be used under all weather conditions. The sensor measures the solar energy received from the entire hemisphere. It is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration. The SP Lite2 uses a photodiode detector, which creates a voltage output that is proportional to the incoming radiation. Also due to the unique design of the diffuser, its sensitivity is proportional to the cosine of the angle of incidence of the incoming radiation, allowing for accurate and consistent measurements. The SP Lite2 is easy to use. It can be directly connected to voltmeter or data logger. Direct readout in Watts per square meter (W/m²) can be derived from the measured voltage divided by the calibration coefficient. It is fitted with the Kipp & Zonen high quality yellow cable. The SP Lite2 features adjustment screws and a bubble level integrated in the mounting flange for your convenience. A threaded hole in the body of the housing takes our accessory screw-in mounting rod. Two instruments can easily be bolted back-to-back and fitted with a mounting rod to make a simple albedometer.

Benefits

ISO / IEC classification

ISO 9060 fast response Class C.


Minimized maintenance

No desiccant change required, best MTBF with 5 years warranty.


For routine measurement of solar radiation

SP Lite2 is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0339920
Product Name Kipp & Zonen SP Lite2 Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
BLACK-Comet C-SR Plus RED-Wave-NIR-1024 - DSR-CSR-1024 - StellarNet, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Air Velocity and Temperature Sensor - ESAVTx20 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Measures Temperature
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details