Dampney Company, Inc. Elastoid 1300

Description
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides heavy-duty, long-term protection in highly aggressive chemical, industrial and marine environments. It has extremely low gas, water and water vapor permeability, and exhibits one of the lowest water vapor transmission rates possible with an elastomeric system. It is virtually unaffected by water immersion. Elastoid 1300 exhibits high temperature resistance and will retain its flexibility at very low temperatures. It has high tensile strength and elongation, excellent impact and abrasion resistance, and is an excellent electrical insulator. It is unaffected by structural motion, or by stresses induced due to rapid thermal expansion and contraction of metal substrates. In addition, it has outstanding weathering and agin properties and is resistant to attack by oxygen, ozone, UV light, bacteria, and fungi growths.
Description
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides heavy-duty, long-term protection in highly aggressive chemical, industrial and marine environments. It has extremely low gas, water and water vapor permeability, and exhibits one of the lowest water vapor transmission rates possible with an elastomeric system. It is virtually unaffected by water immersion. Elastoid 1300 exhibits high temperature resistance and will retain its flexibility at very low temperatures. It has high tensile strength and elongation, excellent impact and abrasion resistance, and is an excellent electrical insulator. It is unaffected by structural motion, or by stresses induced due to rapid thermal expansion and contraction of metal substrates. In addition, it has outstanding weathering and agin properties and is resistant to attack by oxygen, ozone, UV light, bacteria, and fungi growths.

Suppliers

Company
Product
Description
Supplier Links
Elastoid - 1300 - Dampney Company, Inc.
Everett, MA, USA
Elastoid
1300
Elastoid 1300
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides heavy-duty, long-term protection in highly aggressive chemical, industrial and marine environments. It has extremely low gas, water and water vapor permeability, and exhibits one of the lowest water vapor transmission rates possible with an elastomeric system. It is virtually unaffected by water immersion. Elastoid 1300 exhibits high temperature resistance and will retain its flexibility at very low temperatures. It has high tensile strength and elongation, excellent impact and abrasion resistance, and is an excellent electrical insulator. It is unaffected by structural motion, or by stresses induced due to rapid thermal expansion and contraction of metal substrates. In addition, it has outstanding weathering and agin properties and is resistant to attack by oxygen, ozone, UV light, bacteria, and fungi growths.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides heavy-duty, long-term protection in highly aggressive chemical, industrial and marine environments. It has extremely low gas, water and water vapor permeability, and exhibits one of the lowest water vapor transmission rates possible with an elastomeric system. It is virtually unaffected by water immersion. Elastoid 1300 exhibits high temperature resistance and will retain its flexibility at very low temperatures. It has high tensile strength and elongation, excellent impact and abrasion resistance, and is an excellent electrical insulator. It is unaffected by structural motion, or by stresses induced due to rapid thermal expansion and contraction of metal substrates. In addition, it has outstanding weathering and agin properties and is resistant to attack by oxygen, ozone, UV light, bacteria, and fungi growths.

Supplier's Site

Technical Specifications

  Dampney Company, Inc.
Product Category Industrial Coatings
Product Number 1300
Product Name Elastoid
Type Coating
Chemistry Rubber
Substrate Aluminum; Concrete; Metallic; Steel
Cure / Setting Technology Film Drying
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Magna-Cryl® 2828 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details