Daisy Data Displays, Inc. Industrial Pointing Devices 9040/9050 Series

Description
Industrial pointing devices are housed in NEMA 4X enclosure with universal PS/2 - serial Interface. Includes DB9 (Serial) Connector with 6-Pin Mini DIN (PS/2) Adapter. Desktop or panel mount designs are available, so you can find the industrial pointing device that fit all your industrial needs. Hazardous Pointing Devices are also available with FM Approvals, Class I & II, Division 1 & 2, Groups B-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including Pharmaceutical, Food and Petrochemical Single-Touch Button for Variable Speed Pointer Movement Ruggedized Construction Compatible with Windows, Linux and Network Computers Desktop or Vertical Mounted Use Desktop or Panel Mount Versions Available Microsoft Mouse Compatible (Two-Button) FM Approved Intrinsically Safe Models for Class I & II, Division 1 & 2, Group B-G
Description
Industrial pointing devices are housed in NEMA 4X enclosure with universal PS/2 - serial Interface. Includes DB9 (Serial) Connector with 6-Pin Mini DIN (PS/2) Adapter. Desktop or panel mount designs are available, so you can find the industrial pointing device that fit all your industrial needs. Hazardous Pointing Devices are also available with FM Approvals, Class I & II, Division 1 & 2, Groups B-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including Pharmaceutical, Food and Petrochemical Single-Touch Button for Variable Speed Pointer Movement Ruggedized Construction Compatible with Windows, Linux and Network Computers Desktop or Vertical Mounted Use Desktop or Panel Mount Versions Available Microsoft Mouse Compatible (Two-Button) FM Approved Intrinsically Safe Models for Class I & II, Division 1 & 2, Group B-G

Suppliers

Company
Product
Description
Supplier Links
Industrial Pointing Devices - 9040/9050 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Industrial Pointing Devices
9040/9050 Series
Industrial Pointing Devices 9040/9050 Series
Industrial pointing devices are housed in NEMA 4X enclosure with universal PS/2 - serial Interface. Includes DB9 (Serial) Connector with 6-Pin Mini DIN (PS/2) Adapter. Desktop or panel mount designs are available, so you can find the industrial pointing device that fit all your industrial needs. Hazardous Pointing Devices are also available with FM Approvals, Class I & II, Division 1 & 2, Groups B-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including Pharmaceutical, Food and Petrochemical Single-Touch Button for Variable Speed Pointer Movement Ruggedized Construction Compatible with Windows, Linux and Network Computers Desktop or Vertical Mounted Use Desktop or Panel Mount Versions Available Microsoft Mouse Compatible (Two-Button) FM Approved Intrinsically Safe Models for Class I & II, Division 1 & 2, Group B-G

Industrial pointing devices are housed in NEMA 4X enclosure with universal PS/2 - serial Interface. Includes DB9 (Serial) Connector with 6-Pin Mini DIN (PS/2) Adapter. Desktop or panel mount designs are available, so you can find the industrial pointing device that fit all your industrial needs. Hazardous Pointing Devices are also available with FM Approvals, Class I & II, Division 1 & 2, Groups B-G for all your hazardous areas.

  • NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including Pharmaceutical, Food and Petrochemical
  • Single-Touch Button for Variable Speed Pointer Movement
  • Ruggedized Construction
  • Compatible with Windows, Linux and Network Computers
  • Desktop or Vertical Mounted Use
  • Desktop or Panel Mount Versions Available
  • Microsoft Mouse Compatible (Two-Button)
  • FM Approved Intrinsically Safe Models for Class I & II, Division 1 & 2, Group B-G
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Industrial Keyboards
Product Number 9040/9050 Series
Product Name Industrial Pointing Devices
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKV-105-TB38V-MODUL-USB, TKV 105 Key IP65 Trackball 38mmV MODUL Stainless steel (USB) - XKB-I105B-ES5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball; Split/contoured keyboard design, wrist rest or other ergonomic features
Mounting Panel mounted
View Details
Keyboards - 163477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
NEMA 4X Sealed Industrial Keyboard with Industrial Mouse™ - KIF9000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Pointing stick, joystick or pointer button
Mounting Desktop keyboard
View Details