CTI Electronics Corporation NEMA 4X Sealed Industrial Keyboard with Industrial Mouse™ KIF9000 Series

Description
The KIF9000 Series are full size NEMA 4X sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9000 Series combines CTI's rugged keyboard with its original, full travel Industrial Mouse™ mouse pointer.The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. Models are compatible with all computers, no special software drivers required. These ergonomic keyboards are designed for continuous use in harsh environments; even while wearing gloves. This series of CTI's industrial keyboards are packaged in waterproof, welded stainless steel enclosures. The enclosures come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet
Description
The KIF9000 Series are full size NEMA 4X sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9000 Series combines CTI's rugged keyboard with its original, full travel Industrial Mouse™ mouse pointer.The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. Models are compatible with all computers, no special software drivers required. These ergonomic keyboards are designed for continuous use in harsh environments; even while wearing gloves. This series of CTI's industrial keyboards are packaged in waterproof, welded stainless steel enclosures. The enclosures come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Sealed Industrial Keyboard with Industrial Mouse™ - KIF9000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Sealed Industrial Keyboard with Industrial Mouse™
KIF9000 Series
NEMA 4X Sealed Industrial Keyboard with Industrial Mouse™ KIF9000 Series
The KIF9000 Series are full size NEMA 4X sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9000 Series combines CTI's rugged keyboard with its original, full travel Industrial Mouse™ mouse pointer.The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. Models are compatible with all computers, no special software drivers required. These ergonomic keyboards are designed for continuous use in harsh environments; even while wearing gloves. This series of CTI's industrial keyboards are packaged in waterproof, welded stainless steel enclosures. The enclosures come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

The KIF9000 Series are full size NEMA 4X sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIF9000 Series combines CTI's rugged keyboard with its original, full travel Industrial Mouse™ mouse pointer.The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. Models are compatible with all computers, no special software drivers required. These ergonomic keyboards are designed for continuous use in harsh environments; even while wearing gloves. This series of CTI's industrial keyboards are packaged in waterproof, welded stainless steel enclosures. The enclosures come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards with Industrial Mouse™ mouse pointers are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIF9000 Series
Product Name NEMA 4X Sealed Industrial Keyboard with Industrial Mouse™
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Pointing stick, joystick or pointer button
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 163516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface USB; USB
View Details
NEMA 4 Miniature Sealed Industrial Keyboard - KI6000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard
Connection Cable
View Details