Daisy Data Displays, Inc. Membrane Keyboard & Trackball 6950 Series

Description
Industrial keyboard housed in a NEMA 4X enclosure with membrane keypad and integrated industrial trackball. Desktop or panel mount designs are available so you can find the industrial keyboard that fit all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, Division 2, Groups A-D for all your hazardous areas. NEMA 4X stainless steel enclosure, with membrane keyboard and integrated sealed solid-state optical trackball provides you with a user-friendly pointing device Desktop, or Panel Mount designs are available so you can find the model that best suits your application Compatible with Windows, Linux and Network Computer Embossed Key Borders and Collapsible Domes Improve "Typing" Membrane is impervious to many solvents (see spec sheet for details) FM Approvals Non-Incendive Models for Class I, Division 2, Groups A-D Built-In static shield prevents lock-ups caused by RF noise Adjustable friction control on the trackball can be set to your operator's convnience Decontamination friendly making it safe for all your environments and users
Description
Industrial keyboard housed in a NEMA 4X enclosure with membrane keypad and integrated industrial trackball. Desktop or panel mount designs are available so you can find the industrial keyboard that fit all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, Division 2, Groups A-D for all your hazardous areas. NEMA 4X stainless steel enclosure, with membrane keyboard and integrated sealed solid-state optical trackball provides you with a user-friendly pointing device Desktop, or Panel Mount designs are available so you can find the model that best suits your application Compatible with Windows, Linux and Network Computer Embossed Key Borders and Collapsible Domes Improve "Typing" Membrane is impervious to many solvents (see spec sheet for details) FM Approvals Non-Incendive Models for Class I, Division 2, Groups A-D Built-In static shield prevents lock-ups caused by RF noise Adjustable friction control on the trackball can be set to your operator's convnience Decontamination friendly making it safe for all your environments and users

Suppliers

Company
Product
Description
Supplier Links
Membrane Keyboard & Trackball - 6950 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Membrane Keyboard & Trackball
6950 Series
Membrane Keyboard & Trackball 6950 Series
Industrial keyboard housed in a NEMA 4X enclosure with membrane keypad and integrated industrial trackball. Desktop or panel mount designs are available so you can find the industrial keyboard that fit all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, Division 2, Groups A-D for all your hazardous areas. NEMA 4X stainless steel enclosure, with membrane keyboard and integrated sealed solid-state optical trackball provides you with a user-friendly pointing device Desktop, or Panel Mount designs are available so you can find the model that best suits your application Compatible with Windows, Linux and Network Computer Embossed Key Borders and Collapsible Domes Improve "Typing" Membrane is impervious to many solvents (see spec sheet for details) FM Approvals Non-Incendive Models for Class I, Division 2, Groups A-D Built-In static shield prevents lock-ups caused by RF noise Adjustable friction control on the trackball can be set to your operator's convnience Decontamination friendly making it safe for all your environments and users

Industrial keyboard housed in a NEMA 4X enclosure with membrane keypad and integrated industrial trackball. Desktop or panel mount designs are available so you can find the industrial keyboard that fit all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, Division 2, Groups A-D for all your hazardous areas.

  • NEMA 4X stainless steel enclosure, with membrane keyboard and integrated sealed solid-state optical trackball provides you with a user-friendly pointing device
  • Desktop, or Panel Mount designs are available so you can find the model that best suits your application
  • Compatible with Windows, Linux and Network Computer
  • Embossed Key Borders and Collapsible Domes Improve "Typing"
  • Membrane is impervious to many solvents (see spec sheet for details)
  • FM Approvals Non-Incendive Models for Class I, Division 2, Groups A-D
  • Built-In static shield prevents lock-ups caused by RF noise
  • Adjustable friction control on the trackball can be set to your operator's convnience
  • Decontamination friendly making it safe for all your environments and users
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Industrial Keyboards
Product Number 6950 Series
Product Name Membrane Keyboard & Trackball
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
Keyboards - 2842759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Touchpad
Additional Features Touchpad
Connection Cable
View Details