Daisy Data Displays, Inc. 109 Key Membrane Keyboards 6900 Series

Description
Industrial keyboard housed in a NEMA 4X enclosure with embossed Membrane keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or without integrated pointing device are available, so you can find the industrial keyboard that fits all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, II & III, Division 1 & 2, Groups A-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including the Food and Pharmaceutical Industry Available in Desktop or Panel Mount Styles in PS2 or USB Versions Compatible with Windows, Linux and Network Computers Built-In Static Shield Prevents Lock-Ups Due to RF Noise Embossed Key Borders for Improved "Typing" Built-In NEMA 4X, Non-Incendive or Intrinsically Safe TuffPoint Pointing Device FM Approved Class I, II & III, Division 1 & 2, Group A-G Intrinsically Safe Models Membrane is Impervious to Many Solvents (see spec sheet for details) Tactile Feedback Makes Typing Easier
Description
Industrial keyboard housed in a NEMA 4X enclosure with embossed Membrane keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or without integrated pointing device are available, so you can find the industrial keyboard that fits all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, II & III, Division 1 & 2, Groups A-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including the Food and Pharmaceutical Industry Available in Desktop or Panel Mount Styles in PS2 or USB Versions Compatible with Windows, Linux and Network Computers Built-In Static Shield Prevents Lock-Ups Due to RF Noise Embossed Key Borders for Improved "Typing" Built-In NEMA 4X, Non-Incendive or Intrinsically Safe TuffPoint Pointing Device FM Approved Class I, II & III, Division 1 & 2, Group A-G Intrinsically Safe Models Membrane is Impervious to Many Solvents (see spec sheet for details) Tactile Feedback Makes Typing Easier

Suppliers

Company
Product
Description
Supplier Links
109 Key Membrane Keyboards - 6900 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
109 Key Membrane Keyboards
6900 Series
109 Key Membrane Keyboards 6900 Series
Industrial keyboard housed in a NEMA 4X enclosure with embossed Membrane keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or without integrated pointing device are available, so you can find the industrial keyboard that fits all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, II & III, Division 1 & 2, Groups A-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including the Food and Pharmaceutical Industry Available in Desktop or Panel Mount Styles in PS2 or USB Versions Compatible with Windows, Linux and Network Computers Built-In Static Shield Prevents Lock-Ups Due to RF Noise Embossed Key Borders for Improved "Typing" Built-In NEMA 4X, Non-Incendive or Intrinsically Safe TuffPoint Pointing Device FM Approved Class I, II & III, Division 1 & 2, Group A-G Intrinsically Safe Models Membrane is Impervious to Many Solvents (see spec sheet for details) Tactile Feedback Makes Typing Easier

Industrial keyboard housed in a NEMA 4X enclosure with embossed Membrane keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or without integrated pointing device are available, so you can find the industrial keyboard that fits all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, II & III, Division 1 & 2, Groups A-G for all your hazardous areas.

  • NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including the Food and Pharmaceutical Industry
  • Available in Desktop or Panel Mount Styles in PS2 or USB Versions
  • Compatible with Windows, Linux and Network Computers
  • Built-In Static Shield Prevents Lock-Ups Due to RF Noise
  • Embossed Key Borders for Improved "Typing"
  • Built-In NEMA 4X, Non-Incendive or Intrinsically Safe TuffPoint Pointing Device
  • FM Approved Class I, II & III, Division 1 & 2, Group A-G Intrinsically Safe Models
  • Membrane is Impervious to Many Solvents (see spec sheet for details)
  • Tactile Feedback Makes Typing Easier
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Industrial Keyboards
Product Number 6900 Series
Product Name 109 Key Membrane Keyboards
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; PS2, USB
View Details
Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details