Daisy Data Displays, Inc. 109 Key Full Travel Elastomer Keyboards 6800 Series

Description
Industrial keyboard housed in a NEMA 4X enclosure with full travel Elastomer keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or without integrated pointing device are available, so you can find the industrial keyboard that fits all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, II & III Division 1 & 2, Groups A-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including the Food and Pharmaceutical Industry Full-Travel Key Design for Ease of Typing Compatible with Windows, Linux and Network Computers Available in Desktop or Panel Mount Styles in PS2 or USB Versions Built-In Static Shield Prevents Lock-Ups Due to RF Noise Built-In NEMA 4X, Non-Incendive or Intrinsically Safe TuffPoint Pointing Device FM Approved Class I, II & III, Division 1 & 2, Group A-G Intrinsically Safe Models Elastomer is Impervious to Many Solvents (see spec sheet for details)
Description
Industrial keyboard housed in a NEMA 4X enclosure with full travel Elastomer keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or without integrated pointing device are available, so you can find the industrial keyboard that fits all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, II & III Division 1 & 2, Groups A-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including the Food and Pharmaceutical Industry Full-Travel Key Design for Ease of Typing Compatible with Windows, Linux and Network Computers Available in Desktop or Panel Mount Styles in PS2 or USB Versions Built-In Static Shield Prevents Lock-Ups Due to RF Noise Built-In NEMA 4X, Non-Incendive or Intrinsically Safe TuffPoint Pointing Device FM Approved Class I, II & III, Division 1 & 2, Group A-G Intrinsically Safe Models Elastomer is Impervious to Many Solvents (see spec sheet for details)

Suppliers

Company
Product
Description
Supplier Links
109 Key Full Travel Elastomer Keyboards - 6800 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
109 Key Full Travel Elastomer Keyboards
6800 Series
109 Key Full Travel Elastomer Keyboards 6800 Series
Industrial keyboard housed in a NEMA 4X enclosure with full travel Elastomer keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or without integrated pointing device are available, so you can find the industrial keyboard that fits all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, II & III Division 1 & 2, Groups A-G for all your hazardous areas. NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including the Food and Pharmaceutical Industry Full-Travel Key Design for Ease of Typing Compatible with Windows, Linux and Network Computers Available in Desktop or Panel Mount Styles in PS2 or USB Versions Built-In Static Shield Prevents Lock-Ups Due to RF Noise Built-In NEMA 4X, Non-Incendive or Intrinsically Safe TuffPoint Pointing Device FM Approved Class I, II & III, Division 1 & 2, Group A-G Intrinsically Safe Models Elastomer is Impervious to Many Solvents (see spec sheet for details)

Industrial keyboard housed in a NEMA 4X enclosure with full travel Elastomer keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Desktop or panel mount designs with or without integrated pointing device are available, so you can find the industrial keyboard that fits all your industrial needs. Hazardous Keyboards are also available with FM Approvals, Class I, II & III Division 1 & 2, Groups A-G for all your hazardous areas.

  • NEMA 4X Stainless Steel Enclosure, Suitable for Many Industrial Applications Including the Food and Pharmaceutical Industry
  • Full-Travel Key Design for Ease of Typing
  • Compatible with Windows, Linux and Network Computers
  • Available in Desktop or Panel Mount Styles in PS2 or USB Versions
  • Built-In Static Shield Prevents Lock-Ups Due to RF Noise
  • Built-In NEMA 4X, Non-Incendive or Intrinsically Safe TuffPoint Pointing Device
  • FM Approved Class I, II & III, Division 1 & 2, Group A-G Intrinsically Safe Models
  • Elastomer is Impervious to Many Solvents (see spec sheet for details)
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Industrial Keyboards
Product Number 6800 Series
Product Name 109 Key Full Travel Elastomer Keyboards
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 8418421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Industrial; Medical; Medical
Connection Cable
Interface USB; Usb
View Details