Fused silica is an ideal material for UV application and is transparent from 220nm to 4.0um. it is characterized by excellent chemical and radiation resistance, low coefficient of thermal expansion, low fluorescence, and resistance to scratch.
Daheng New Epoch Technology, Inc. | |
---|---|
Product Category | Optical Windows |
Product Number | GCL-1202 |
Product Name | Fused Silica Windows |
Window Type | Plane |
Window Material | UV Grade Fused Silica |
Window Shape | Circular |
Window Diameter, Side Length, or Rectangular Length | 12.7 to 50 mm (0.5000 to 1.97 inch) |