This is a conventional beam splitter independent of polarization. The incoming light should be one of the following: 45 linearly polarized, circularly polarized or natural light, i.e. the s-polarized and p-polarized components should be equal to within 5% of each other. The outgoing beams are two partially polarized beams of about equal intensities. It is advised not to use in polarization optical system.
| Daheng New Epoch Technology, Inc. | |
|---|---|
| Product Category | Polarizing Cube Beamsplitters |
| Product Number | GCC-4010 |
| Product Name | Laser Line Beamsplitter Cubes |
| Side Length | 12.7 to 25.4 mm (0.5000 to 1 inch) |
| Polarizer Material | BK7 |
| Wavelength Range | 488 to 1310 nm (4880 to 13100 Å) |