Daburn Electronics & Cable Retractile Test Lead Wire 984

Description
Coiled kinkless test lead wire stretches 5:1. 12" stretches to approximately 5 feet; 24" stretches to approximately 10 feet. 12" has 12" tangents; 24" has 6" tangents.
Description
Coiled kinkless test lead wire stretches 5:1. 12" stretches to approximately 5 feet; 24" stretches to approximately 10 feet. 12" has 12" tangents; 24" has 6" tangents.

Suppliers

Company
Product
Description
Supplier Links
Retractile Test Lead Wire - 984 - Daburn Electronics & Cable
Dover, NJ, USA
Retractile Test Lead Wire
984
Retractile Test Lead Wire 984
Coiled kinkless test lead wire stretches 5:1. 12" stretches to approximately 5 feet; 24" stretches to approximately 10 feet. 12" has 12" tangents; 24" has 6" tangents.

Coiled kinkless test lead wire stretches 5:1. 12" stretches to approximately 5 feet; 24" stretches to approximately 10 feet. 12" has 12" tangents; 24" has 6" tangents.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Coiled Cords and Cables
Product Number 984
Product Name Retractile Test Lead Wire
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Number of Conductors 3 #
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
View Details
Retractile Cord - 980 - 982 - Daburn Electronics & Cable
Daburn Electronics & Cable
Specs
Cable Length 1.5 ft (4.57 dm)
Number of Conductors 2 to 3 #
Rated Voltage 0.3000 kilovolts
View Details
Power Coil Cords: TPE JACKETED - 91228 - Meyer Wire & Cable Co., LLC
Meyer Wire & Cable Co., LLC
Specs
Product Category Cable
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
View Details