Dymax Light-Curable Materials, Dissimilar Substrate Bonding, 9801

Description
Dymax 9801 is an LED or UV/Visible light-curable material with superior adhesion properties for bonding camera modules, lidar, active alignment applications. The adhesive is moisture and thermal cycle-resistant and meets the stringent low-shrinkage requirements introduced for active alignment applications in Advanced Driver Assistance Systems (ADAS). 9801 cures with UV light but also features heat-cure capability for applications where shadowed areas exist. It passes ASTM E595 outgassing testing with light cure and is NASA MAPTIS listed under Material Code 09851. This one-component product bonds rapidly and is recommended for surfaces and substrates including LCP, PCB, PPS, FPC, CAP, PS, FR-4 board, and glass. 9801 requires cold storage/cold shipping and should be kept between 1°C [34°F] and 5°C [41°F] in the original, unopened container. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet
Description
Dymax 9801 is an LED or UV/Visible light-curable material with superior adhesion properties for bonding camera modules, lidar, active alignment applications. The adhesive is moisture and thermal cycle-resistant and meets the stringent low-shrinkage requirements introduced for active alignment applications in Advanced Driver Assistance Systems (ADAS). 9801 cures with UV light but also features heat-cure capability for applications where shadowed areas exist. It passes ASTM E595 outgassing testing with light cure and is NASA MAPTIS listed under Material Code 09851. This one-component product bonds rapidly and is recommended for surfaces and substrates including LCP, PCB, PPS, FPC, CAP, PS, FR-4 board, and glass. 9801 requires cold storage/cold shipping and should be kept between 1°C [34°F] and 5°C [41°F] in the original, unopened container. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Dissimilar Substrate Bonding, 9801 -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Dissimilar Substrate Bonding, 9801
Light-Curable Materials, Dissimilar Substrate Bonding, 9801
Dymax 9801 is an LED or UV/Visible light-curable material with superior adhesion properties for bonding camera modules, lidar, active alignment applications. The adhesive is moisture and thermal cycle-resistant and meets the stringent low-shrinkage requirements introduced for active alignment applications in Advanced Driver Assistance Systems (ADAS). 9801 cures with UV light but also features heat-cure capability for applications where shadowed areas exist. It passes ASTM E595 outgassing testing with light cure and is NASA MAPTIS listed under Material Code 09851. This one-component product bonds rapidly and is recommended for surfaces and substrates including LCP, PCB, PPS, FPC, CAP, PS, FR-4 board, and glass. 9801 requires cold storage/cold shipping and should be kept between 1°C [34°F] and 5°C [41°F] in the original, unopened container. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Dymax 9801 is an LED or UV/Visible light-curable material with superior adhesion properties for bonding camera modules, lidar, active alignment applications. The adhesive is moisture and thermal cycle-resistant and meets the stringent low-shrinkage requirements introduced for active alignment applications in Advanced Driver Assistance Systems (ADAS). 9801 cures with UV light but also features heat-cure capability for applications where shadowed areas exist. It passes ASTM E595 outgassing testing with light cure and is NASA MAPTIS listed under Material Code 09851. This one-component product bonds rapidly and is recommended for surfaces and substrates including LCP, PCB, PPS, FPC, CAP, PS, FR-4 board, and glass.

9801 requires cold storage/cold shipping and should be kept between 1°C [34°F] and 5°C [41°F] in the original, unopened container.

Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures.

This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Industrial Adhesives
Product Name Light-Curable Materials, Dissimilar Substrate Bonding, 9801
Cure / Technology UV or Radiation Cured; Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 431 UV Curing Adhesive Clear 1 L Bottle - 431 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Metal; Plastic
Viscosity 500 cP
View Details
Dymax Light-Weld 425 UV Curing Adhesive Clear 1 L Bottle - 425 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 4000 cP
View Details
Light-Curable Materials, Bonding, Metal Bonding, 6-621-T -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Ceramic, Glass; Metals; Glass; Ceramic; Polyamide (filled/unfilled); Phenolic plastics
Industry metal-to-glass bonding, coil winding, and potting.
View Details