Dymax Light-Curable Materials, Dissimilar Substrate Bonding, 9702

Description
Dymax 9702 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include PC, PET, PMMA, glass, and stainless steel. Typical applications include optical display bonding and lamination of small hand-held screens, touch screens, and large display screens. This material is easily re-workable for removal or repair by conventional methods such as wire cutting while maintaining its bond strength over time. This can significantly increase yield and reduce display screen rejects. This non-yellowing adhesive maintains optical clarity over time for better performance and aesthetics and exhibits low shrinkage to minimize visible distortion after cure. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet
Description
Dymax 9702 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include PC, PET, PMMA, glass, and stainless steel. Typical applications include optical display bonding and lamination of small hand-held screens, touch screens, and large display screens. This material is easily re-workable for removal or repair by conventional methods such as wire cutting while maintaining its bond strength over time. This can significantly increase yield and reduce display screen rejects. This non-yellowing adhesive maintains optical clarity over time for better performance and aesthetics and exhibits low shrinkage to minimize visible distortion after cure. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Dissimilar Substrate Bonding, 9702 -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Dissimilar Substrate Bonding, 9702
Light-Curable Materials, Dissimilar Substrate Bonding, 9702
Dymax 9702 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include PC, PET, PMMA, glass, and stainless steel. Typical applications include optical display bonding and lamination of small hand-held screens, touch screens, and large display screens. This material is easily re-workable for removal or repair by conventional methods such as wire cutting while maintaining its bond strength over time. This can significantly increase yield and reduce display screen rejects. This non-yellowing adhesive maintains optical clarity over time for better performance and aesthetics and exhibits low shrinkage to minimize visible distortion after cure. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Dymax 9702 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include PC, PET, PMMA, glass, and stainless steel. Typical applications include optical display bonding and lamination of small hand-held screens, touch screens, and large display screens.

This material is easily re-workable for removal or repair by conventional methods such as wire cutting while maintaining its bond strength over time. This can significantly increase yield and reduce display screen rejects. This non-yellowing adhesive maintains optical clarity over time for better performance and aesthetics and exhibits low shrinkage to minimize visible distortion after cure.

Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures.

This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Industrial Adhesives
Product Name Light-Curable Materials, Dissimilar Substrate Bonding, 9702
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax E-MAX 904-SC UV Curing Adhesive Gel Blue 30 mL Syringe - E-MAX 904-GEL-SC 30ML MR S - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 37000 cP
Elongation 170.0 %
View Details
Light-Curable Materials, Dissimilar Substrate Bonding, 9803 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured; Single Component
Type / Form Gel
Substrate Compatibility Ceramic, Glass; Metal; Dissimilar Substrates; ABS; CAP; FR-4 Board; LCP; PC; PET; PPS; PS; Stainless Steel; Aluminum; Glass; Magnesium
View Details
Light-Curable Materials, HLC Adhesives, HLC-M-1004 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility ABS, CAP, PC, PEI, PMMA, SAN
View Details
Dymax EMAX 99001 Glass-to-Metal Adhesive Clear 1 L Bottle - E-MAX 99001 1 LITER - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Polyurethane
Substrate Compatibility Metal; Plastic
View Details