Dymax Light-Curable Materials, Dissimilar Substrate Bonding, 9624

Description
Dymax 9624 is UV light curable and formulated for rapid, room-temperature coating of LED arrays. This clear material features a low nominal viscosity for thin coatings, forms an instant protective lens for high-intensity LEDs, and is resistant to long-term UV exposure. Dymax materials have no solvents added and cure upon exposure to UV light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused-beam lamps, or flood lamps, they deliver optimum speed and performance for LED protection. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with RoHS directives 2015/863/EU.
Request a Quote Datasheet
Description
Dymax 9624 is UV light curable and formulated for rapid, room-temperature coating of LED arrays. This clear material features a low nominal viscosity for thin coatings, forms an instant protective lens for high-intensity LEDs, and is resistant to long-term UV exposure. Dymax materials have no solvents added and cure upon exposure to UV light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused-beam lamps, or flood lamps, they deliver optimum speed and performance for LED protection. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with RoHS directives 2015/863/EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Dissimilar Substrate Bonding, 9624 -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Dissimilar Substrate Bonding, 9624
Light-Curable Materials, Dissimilar Substrate Bonding, 9624
Dymax 9624 is UV light curable and formulated for rapid, room-temperature coating of LED arrays. This clear material features a low nominal viscosity for thin coatings, forms an instant protective lens for high-intensity LEDs, and is resistant to long-term UV exposure. Dymax materials have no solvents added and cure upon exposure to UV light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused-beam lamps, or flood lamps, they deliver optimum speed and performance for LED protection. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with RoHS directives 2015/863/EU.

Dymax 9624 is UV light curable and formulated for rapid, room-temperature coating of LED arrays. This clear material features a low nominal viscosity for thin coatings, forms an instant protective lens for high-intensity LEDs, and is resistant to long-term UV exposure.

Dymax materials have no solvents added and cure upon exposure to UV light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused-beam lamps, or flood lamps, they deliver optimum speed and performance for LED protection. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures.

This product is in full compliance with RoHS directives 2015/863/EU.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Industrial Adhesives
Product Name Light-Curable Materials, Dissimilar Substrate Bonding, 9624
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® GA-201 Gasketing Resin Opaque 300 mL Cartridge - GA-201 300ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Sealant
Substrate Compatibility Metal; Plastic
View Details
Dymax Ultra Light-Weld® 9702 UV Cure Adhesive Light Yellow 30 mL MR Syringe - 9702 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 950 cP
Tensile (Break) 129 psi (889 KPa)
View Details
Dymax Multi-Cure 621-T UV Curing Adhesive Clear 10 mL MR Syringe - 621-T 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 3500 cP
Tensile (Break) 5200 psi (35853 KPa)
View Details
Light-Curable Materials, Metal Bonding, 6-621-VT -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Metal; ABS; EP; PA; Phenolic plastic; CER; AL; CU; GL; CRS; Stainless Steel
Industry coil winding, metal-to-glass bonding, as well as potting.
View Details