Dymax Dymax 38476 Two Pole Lightguide 3 mm x 1 m 38476

Description
DYMAX 38476 Bifucated Liquid Lightguide is a two pole instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. It protects against degradation and has a light output of 45% from each pole. 3 mm x 1 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.
Request a Quote
Description
DYMAX 38476 Bifucated Liquid Lightguide is a two pole instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. It protects against degradation and has a light output of 45% from each pole. 3 mm x 1 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 38476 Two Pole Lightguide 3 mm x 1 m - 38476 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 38476 Two Pole Lightguide 3 mm x 1 m
38476
Dymax 38476 Two Pole Lightguide 3 mm x 1 m 38476
DYMAX 38476 Bifucated Liquid Lightguide is a two pole instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. It protects against degradation and has a light output of 45% from each pole. 3 mm x 1 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.

DYMAX 38476 Bifucated Liquid Lightguide is a two pole instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. It protects against degradation and has a light output of 45% from each pole. 3 mm x 1 m. Compatible with DYMAX BlueWave® 75, BlueWave® 200, BlueWave® LED Prime UVA, BlueWave® LED VisiCure®, BlueWave® DX-1000, and BlueWave® DX-1000 VisiCure® systems.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 38476
Product Name Dymax 38476 Two Pole Lightguide 3 mm x 1 m
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Small-Area Curing Systems - OmniCure AC2 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 395 nm
Power 13 to 19 watts
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details