DSTI - Dynamic Sealing Technologies, Inc. GP Series 4 Passage Rotary Union GP-241

Description
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Description
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP Series 4 Passage Rotary Union - GP-241 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 4 Passage Rotary Union
GP-241
GP Series 4 Passage Rotary Union GP-241
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications.
The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-241
Product Name GP Series 4 Passage Rotary Union
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/4"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 10 Passage Rotary Union - GP-301-10 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 10
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature); Coolant, Vacuum
Port Size 3/8"
View Details
Air Rotary Union - QCN0101-12P-14S-01UA-01EM - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Single Passage 2
Specs
Number of Ports 1
Media / Application Water; Water Glycol
Port Size 2"
View Details