DSTI - Dynamic Sealing Technologies, Inc. SCS Series Single Passage Rotary Union SCS-608010

Description
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.
Datasheet
Description
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS Series Single Passage Rotary Union - SCS-608010 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SCS Series Single Passage Rotary Union
SCS-608010
SCS Series Single Passage Rotary Union SCS-608010
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.

The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SCS-608010
Product Name SCS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1.372"
Connection ASME-BPE & DIN 32678
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

HVH Series 3 Passage Rotary Union - HVH-3531 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Water; Oil; Gas
Port Size 3/4"
View Details
Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
Single Passage 1/4” NPT Rotating Union - 1116-048-064 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 1/4"; 5/8" - 18
View Details