DSTI - Dynamic Sealing Technologies, Inc. HPS Series 3 Passage Rotary Union HPS-4330

Description
The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet
Description
The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPS Series 3 Passage Rotary Union - HPS-4330 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
HPS Series 3 Passage Rotary Union
HPS-4330
HPS Series 3 Passage Rotary Union HPS-4330
The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

The 3 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number HPS-4330
Product Name HPS Series 3 Passage Rotary Union
Number of Ports 3
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
Connection UNF & NPS
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Series RU006 Inline Swivel Union with Bearings - 10057-0601-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1½"
View Details
SCS Series Single Passage Rotary Union - SCS-606010 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.870"
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details