DSTI - Dynamic Sealing Technologies, Inc. SCS Series Single Passage Rotary Union SCS-606010

Description
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.
Datasheet
Description
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS Series Single Passage Rotary Union - SCS-606010 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SCS Series Single Passage Rotary Union
SCS-606010
SCS Series Single Passage Rotary Union SCS-606010
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.

The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SCS-606010
Product Name SCS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.870"
Connection ASME-BPE & DIN 32677
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU005 Entry Level In-Line Swivel Union - 10055-0501-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1"
View Details
GP Series 3 Passage Rotary Union - GP-231 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/4"
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details