DSTI - Dynamic Sealing Technologies, Inc. GP Series 12 Passage Rotary Union GP-201-12

Description
GP Series (General Purpose) Rotary Unions The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Description
GP Series (General Purpose) Rotary Unions The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP Series 12 Passage Rotary Union - GP-201-12 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 12 Passage Rotary Union
GP-201-12
GP Series 12 Passage Rotary Union GP-201-12
GP Series (General Purpose) Rotary Unions The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length.

The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-201-12
Product Name GP Series 12 Passage Rotary Union
Number of Ports 12
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature); Coolant, Vacuum
Port Size 1/4"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU017 4 Pass Flange Mount Rotary Union - 10053-1704-000 - Rotary Systems, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
View Details
LT Series 24 Passage Rotary Union - LT-21241 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 24
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/8"
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details