Rotary Systems, Inc. Series RU017 4 Pass Flange Mount Rotary Union 10053-1704-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage flange rotary union-swivel is designed for multipurpose use. This economical union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 017 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage flange rotary union-swivel is designed for multipurpose use. This economical union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 017 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU017 4 Pass Flange Mount Rotary Union - 10053-1704-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU017 4 Pass Flange Mount Rotary Union
10053-1704-000
Series RU017 4 Pass Flange Mount Rotary Union 10053-1704-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage flange rotary union-swivel is designed for multipurpose use. This economical union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 017 series is able to withstand high pressures, moderate speeds, and high side loads.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage flange rotary union-swivel is designed for multipurpose use. This economical union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 017 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10053-1704-000
Product Name Series RU017 4 Pass Flange Mount Rotary Union
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Low Torque Rotary Union for Gas-Liquid Transmission - LPPL06-02A-EN - JINPAT Electronics
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Nitrogen
Port Direction Straight
View Details
SNX™ Rotary Joints -  - KADANT
Specs
Number of Ports 2
Media / Application Steam; Oil
Port Size 1" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 4" (optional feature); 3-1/2"
View Details
Series RU009 Coaxial Duo Flow Rotary Union - 10057-0902-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/4"; 1½"
View Details