DSTI - Dynamic Sealing Technologies, Inc. GP Series 10 Passage Rotary Union GP-201-10

Description
The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4” & 3/8”, other sizes available upon request.
Datasheet
Description
The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4” & 3/8”, other sizes available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP Series 10 Passage Rotary Union - GP-201-10 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 10 Passage Rotary Union
GP-201-10
GP Series 10 Passage Rotary Union GP-201-10
The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4” & 3/8”, other sizes available upon request.

The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4” & 3/8”, other sizes available upon request.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-201-10
Product Name GP Series 10 Passage Rotary Union
Number of Ports 10
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature); Coolant, Vacuum
Port Size 1/4"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

AP 4 Flow Passage Rotary Union - AP-240 - Scott Rotary Seals
Specs
Number of Ports 4
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/4"
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
LT Series 12 Passage Rotary Union - LT-21121 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 12
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/8"
View Details