DSTI - Dynamic Sealing Technologies, Inc. SE Series 6 Passage Rotary Union SE-1161

Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 6-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. Carbon steel construction and precision ball bearings make the SE Series rotating unions ideal for heavy duty use.
Datasheet
Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 6-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. Carbon steel construction and precision ball bearings make the SE Series rotating unions ideal for heavy duty use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE Series 6 Passage Rotary Union - SE-1161 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SE Series 6 Passage Rotary Union
SE-1161
SE Series 6 Passage Rotary Union SE-1161
SE Series Rotary Unions with SAE-4 Connections The SE Series 6-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. Carbon steel construction and precision ball bearings make the SE Series rotating unions ideal for heavy duty use.

SE Series Rotary Unions with SAE-4 Connections
The SE Series 6-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. Carbon steel construction and precision ball bearings make the SE Series rotating unions ideal for heavy duty use.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SE-1161
Product Name SE Series 6 Passage Rotary Union
Number of Ports 6
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
Connection Female Straight Thread; SAE 4
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

AP 2 Flow Passage Rotary Union - AP-621 - Scott Rotary Seals
Specs
Number of Ports 2
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1"
View Details
Air Rotary Union - QCN0101-03P2-02P1-01EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
GP Series 10 Passage Rotary Union - GP-301-10 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 10
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature); Coolant, Vacuum
Port Size 3/8"
View Details