DSTI - Dynamic Sealing Technologies, Inc. GP Series 2 Passage Rotary Union GP-120

Description
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Description
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Datasheet Summary
Powered by GS/AI

The GP-120 is a 2-passage rotary union designed for connecting supply and return lines to rotating equipment. It is engineered to handle various media types, including water, hydraulic fluids, and pneumatic applications. The union features a unique shaft configuration with individual female tapped passages, each equipped with an o-ring gland for optional flange mounting. Additionally, the housing includes tapped holes for secure assembly mounting. This rotary union is suitable for a range of operating conditions, making it a versatile choice for engineers seeking reliable fluid transfer solutions in rotating applications.

Datasheet Summary
Powered by GS/AI

The GP-120 is a 2-passage rotary union designed for connecting supply and return lines to rotating equipment. It is engineered to handle various media types, including water, hydraulic fluids, and pneumatic applications. The union features a unique shaft configuration with individual female tapped passages, each equipped with an o-ring gland for optional flange mounting. Additionally, the housing includes tapped holes for secure assembly mounting. This rotary union is suitable for a range of operating conditions, making it a versatile choice for engineers seeking reliable fluid transfer solutions in rotating applications.

Suppliers

Company
Product
Description
Supplier Links
GP Series 2 Passage Rotary Union - GP-120 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 2 Passage Rotary Union
GP-120
GP Series 2 Passage Rotary Union GP-120
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies.

The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-120
Product Name GP Series 2 Passage Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/8"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

OTS™ Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Steam
Pressure 150 psi (106 m H2O)
View Details
Air Rotary Union - QCN0101-12P-14S-01UA-01EM - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Pneumatic Rotary Union, Quad W/12 - P3-2442-01-ES12A - Vektek, LLC
Specs
Number of Ports 4
Media / Application Hydraulic Fluid
Port Size 1/8"
View Details