DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, EST Series EST6

Description
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.
Datasheet
Description
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, EST Series - EST6 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, EST Series
EST6
Electrical Slip Ring, EST Series EST6
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.

The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts.
The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number EST6
Product Name Electrical Slip Ring, EST Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
Speed 250 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Flange Slip Ring DHS025 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 30
Outer Diameter 0.9843 inch (25 mm)
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring - SR-5040 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 44
View Details
Ethernet Compact Slip Ring, ESE Series - ESE284 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 14
Speed 250 rpm
View Details