DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, EST Series EST24

Description
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.
Datasheet
Description
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, EST Series - EST24 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, EST Series
EST24
Electrical Slip Ring, EST Series EST24
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.

The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts.
The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number EST24
Product Name Electrical Slip Ring, EST Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 24
Speed 250 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring - SR-5040 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 44
View Details
Electrical Slip Ring, EST Series - EST18 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
View Details