DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, ES Series ES36

Description
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.
Datasheet
Description
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, ES Series - ES36 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, ES Series
ES36
Electrical Slip Ring, ES Series ES36
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.

The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise.
The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ES36
Product Name Electrical Slip Ring, ES Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 36
Speed 50 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Fiber-Electric Slip Ring DHS110-42-1F -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 4.33 inch (110 mm)
Features Military Grade
View Details
.500
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 50
Speed 150 rpm
Maximum Voltage 25 to 600 volts
View Details