DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, ES Series ES12A

Description
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.
Datasheet
Description
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, ES Series - ES12A - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, ES Series
ES12A
Electrical Slip Ring, ES Series ES12A
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.

The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise.
The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ES12A
Product Name Electrical Slip Ring, ES Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
Speed 50 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant 38mm single channel optoelectronic slip ring transmit 1 optical fiber and 50 electrical channels -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 50
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ethernet Compact Slip Ring, ESE Series - ESE264 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 12
Speed 250 rpm
View Details
Slip Rings - F 1196 B - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details