ToneCooling Technology Co., Ltd TC-SP7-4US42: Cooling for Multi-Processor Systems

Description
The TC-SP7-4US42 CPU Cooler is engineered to deliver superior cooling performance for multi-processor systems, particularly in high-density, space-limited environments. With advanced thermal management features, it ensures that processors remain cool during demanding workloads, enhancing overall system reliability and performance. Ideal for server applications, high-performance workstations, and industrial systems, the TC-SP7-4US42 is designed to meet the cooling needs of processors in multi-CPU configurations. Product model: TC-SP7-4US42 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm*101.5mm*125.7m m Fan speed: PWM 1900-3800RPM Noise value: 44dBA (MAX) Air volume: 61.46CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. 4U Rackmount Servers The TC-SP7-4US42 is particularly well-suited for 4U rackmount servers, which often use multiple processors to handle demanding workloads. Its compact size fits perfectly in these servers, providing excellent cooling to ensure stable performance even under extended periods of high load. 2. High-Performance Workstations In professional fields such as 3D rendering, video production, and scientific simulations, the TC-SP7-4US42 provides the cooling required for workstations with multiple processors. It helps maintain system stability during intensive tasks, ensuring optimal performance without thermal throttling. 3. Enterprise Servers For enterprise-level server applications, where multi-processor configurations are required to process large volumes of data or run multiple virtual machines (VMs), the TC-SP7-4US42 delivers superior thermal management. Its cooling efficiency helps ensure that the processors remain at safe temperatures, reducing the risk of system crashes or slowdowns due to overheating. 4. Cloud Computing and Virtualization Cloud data centers and virtualized infrastructures that rely on multi-CPU systems benefit from the TC-SP7-4US42’s cooling capabilities. By maintaining optimal temperatures, it ensures that cloud services and virtual machines remain responsive and stable, supporting reliable service delivery to clients. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP7-4US42 CPU Cooler is engineered to deliver superior cooling performance for multi-processor systems, particularly in high-density, space-limited environments. With advanced thermal management features, it ensures that processors remain cool during demanding workloads, enhancing overall system reliability and performance. Ideal for server applications, high-performance workstations, and industrial systems, the TC-SP7-4US42 is designed to meet the cooling needs of processors in multi-CPU configurations. Product model: TC-SP7-4US42 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm*101.5mm*125.7m m Fan speed: PWM 1900-3800RPM Noise value: 44dBA (MAX) Air volume: 61.46CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. 4U Rackmount Servers The TC-SP7-4US42 is particularly well-suited for 4U rackmount servers, which often use multiple processors to handle demanding workloads. Its compact size fits perfectly in these servers, providing excellent cooling to ensure stable performance even under extended periods of high load. 2. High-Performance Workstations In professional fields such as 3D rendering, video production, and scientific simulations, the TC-SP7-4US42 provides the cooling required for workstations with multiple processors. It helps maintain system stability during intensive tasks, ensuring optimal performance without thermal throttling. 3. Enterprise Servers For enterprise-level server applications, where multi-processor configurations are required to process large volumes of data or run multiple virtual machines (VMs), the TC-SP7-4US42 delivers superior thermal management. Its cooling efficiency helps ensure that the processors remain at safe temperatures, reducing the risk of system crashes or slowdowns due to overheating. 4. Cloud Computing and Virtualization Cloud data centers and virtualized infrastructures that rely on multi-CPU systems benefit from the TC-SP7-4US42’s cooling capabilities. By maintaining optimal temperatures, it ensures that cloud services and virtual machines remain responsive and stable, supporting reliable service delivery to clients. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-SP7-4US42: Cooling for Multi-Processor Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-SP7-4US42: Cooling for Multi-Processor Systems
TC-SP7-4US42: Cooling for Multi-Processor Systems
The TC-SP7-4US42 CPU Cooler is engineered to deliver superior cooling performance for multi-processor systems, particularly in high-density, space-limited environments. With advanced thermal management features, it ensures that processors remain cool during demanding workloads, enhancing overall system reliability and performance. Ideal for server applications, high-performance workstations, and industrial systems, the TC-SP7-4US42 is designed to meet the cooling needs of processors in multi-CPU configurations. Product model: TC-SP7-4US42 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm*101.5mm*125.7m m Fan speed: PWM 1900-3800RPM Noise value: 44dBA (MAX) Air volume: 61.46CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. 4U Rackmount Servers The TC-SP7-4US42 is particularly well-suited for 4U rackmount servers, which often use multiple processors to handle demanding workloads. Its compact size fits perfectly in these servers, providing excellent cooling to ensure stable performance even under extended periods of high load. 2. High-Performance Workstations In professional fields such as 3D rendering, video production, and scientific simulations, the TC-SP7-4US42 provides the cooling required for workstations with multiple processors. It helps maintain system stability during intensive tasks, ensuring optimal performance without thermal throttling. 3. Enterprise Servers For enterprise-level server applications, where multi-processor configurations are required to process large volumes of data or run multiple virtual machines (VMs), the TC-SP7-4US42 delivers superior thermal management. Its cooling efficiency helps ensure that the processors remain at safe temperatures, reducing the risk of system crashes or slowdowns due to overheating. 4. Cloud Computing and Virtualization Cloud data centers and virtualized infrastructures that rely on multi-CPU systems benefit from the TC-SP7-4US42’s cooling capabilities. By maintaining optimal temperatures, it ensures that cloud services and virtual machines remain responsive and stable, supporting reliable service delivery to clients. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP7-4US42 CPU Cooler is engineered to deliver superior cooling performance for multi-processor systems, particularly in high-density, space-limited environments. With advanced thermal management features, it ensures that processors remain cool during demanding workloads, enhancing overall system reliability and performance. Ideal for server applications, high-performance workstations, and industrial systems, the TC-SP7-4US42 is designed to meet the cooling needs of processors in multi-CPU configurations.


  • Product model: TC-SP7-4US42
  • CPU type: TC-AMD SP7
  • Voltage: 12V
  • Product size: 118mm*101.5mm*125.7mm
  • Fan speed: PWM 1900-3800RPM
  • Noise value: 44dBA (MAX)
  • Air volume: 61.46CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball
  • Number of copper tubes: 6
  • Power consumption: 400W
  • Material: copper base + aluminum fins + 6 heat pipes

1. 4U Rackmount Servers

The TC-SP7-4US42 is particularly well-suited for 4U rackmount servers, which often use multiple processors to handle demanding workloads. Its compact size fits perfectly in these servers, providing excellent cooling to ensure stable performance even under extended periods of high load.

2. High-Performance Workstations

In professional fields such as 3D rendering, video production, and scientific simulations, the TC-SP7-4US42 provides the cooling required for workstations with multiple processors. It helps maintain system stability during intensive tasks, ensuring optimal performance without thermal throttling.

3. Enterprise Servers

For enterprise-level server applications, where multi-processor configurations are required to process large volumes of data or run multiple virtual machines (VMs), the TC-SP7-4US42 delivers superior thermal management. Its cooling efficiency helps ensure that the processors remain at safe temperatures, reducing the risk of system crashes or slowdowns due to overheating.

4. Cloud Computing and Virtualization

Cloud data centers and virtualized infrastructures that rely on multi-CPU systems benefit from the TC-SP7-4US42’s cooling capabilities. By maintaining optimal temperatures, it ensures that cloud services and virtual machines remain responsive and stable, supporting reliable service delivery to clients.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-SP7-4US42: Cooling for Multi-Processor Systems
Unlock Full Specs
to access all available technical data

Similar Products

Closed-Loop Liquid Cooling | Server Cooling -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
NVIDIA GPU TTC-1000W-1500W Liquid Cooling Plate -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details