ToneCooling Technology Co., Ltd TC-SP7-4UM95 CPU Cooler: High-Efficiency Cooling Solution for Multi-Processor Systems

Description
The TC-SP7-4UM95 CPU Cooler is an advanced thermal management solution designed to provide superior cooling for high-density systems with multiple processors. With its efficient heat dissipation capabilities and space-saving design, the TC-SP7-4UM95 ensures optimal performance for a wide range of applications, from enterprise servers and data centers to high-performance workstations. Its innovative cooling technologies make it a reliable choice for demanding environments where maintaining processor stability and performance is critical. Product model: TC-SP7-4UM95 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm * 104mm * 124.9mm Fan speed: PWM 2000-5000RPM Noise value: 45.00dBA (MAX) Air volume: 128.00CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. 4U Rackmount Servers The TC-SP7-4UM95 is optimized for 4U rackmount servers, which often house multiple processors to handle complex workloads. Its compact design and powerful cooling capabilities ensure that the processors in these servers remain within safe temperature ranges, even during heavy computational tasks. This cooler is perfect for maintaining server stability in enterprise data centers. 2. High-Performance Workstations Professionals in fields like 3D rendering, video production, and scientific research rely on high-performance workstations that utilize multiple processors. The TC-SP7-4UM95 is designed to provide excellent cooling for these systems, ensuring that processors perform optimally without overheating during long rendering or simulation tasks. 3. Data Centers and Cloud Computing In data centers and cloud computing environments, where multiple processors are essential to handle large-scale data processing and virtualized workloads, the TC-SP7-4UM95 helps maintain processor stability by providing efficient thermal management. Its dual-fan system ensures that the processors stay cool even when running multiple virtual machines or handling heavy web traffic. 4. Enterprise Servers Large enterprise servers often rely on multi-processor configurations to handle mission-critical applications, databases, and web services. The TC-SP7-4UM95 ensures that these processors remain cool, allowing for continuous, uninterrupted server operation. Its compact design is ideal for densely packed server racks, providing high-efficiency cooling in tight spaces. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP7-4UM95 CPU Cooler is an advanced thermal management solution designed to provide superior cooling for high-density systems with multiple processors. With its efficient heat dissipation capabilities and space-saving design, the TC-SP7-4UM95 ensures optimal performance for a wide range of applications, from enterprise servers and data centers to high-performance workstations. Its innovative cooling technologies make it a reliable choice for demanding environments where maintaining processor stability and performance is critical. Product model: TC-SP7-4UM95 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm * 104mm * 124.9mm Fan speed: PWM 2000-5000RPM Noise value: 45.00dBA (MAX) Air volume: 128.00CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. 4U Rackmount Servers The TC-SP7-4UM95 is optimized for 4U rackmount servers, which often house multiple processors to handle complex workloads. Its compact design and powerful cooling capabilities ensure that the processors in these servers remain within safe temperature ranges, even during heavy computational tasks. This cooler is perfect for maintaining server stability in enterprise data centers. 2. High-Performance Workstations Professionals in fields like 3D rendering, video production, and scientific research rely on high-performance workstations that utilize multiple processors. The TC-SP7-4UM95 is designed to provide excellent cooling for these systems, ensuring that processors perform optimally without overheating during long rendering or simulation tasks. 3. Data Centers and Cloud Computing In data centers and cloud computing environments, where multiple processors are essential to handle large-scale data processing and virtualized workloads, the TC-SP7-4UM95 helps maintain processor stability by providing efficient thermal management. Its dual-fan system ensures that the processors stay cool even when running multiple virtual machines or handling heavy web traffic. 4. Enterprise Servers Large enterprise servers often rely on multi-processor configurations to handle mission-critical applications, databases, and web services. The TC-SP7-4UM95 ensures that these processors remain cool, allowing for continuous, uninterrupted server operation. Its compact design is ideal for densely packed server racks, providing high-efficiency cooling in tight spaces. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-SP7-4UM95 CPU Cooler: High-Efficiency Cooling Solution for Multi-Processor Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-SP7-4UM95 CPU Cooler: High-Efficiency Cooling Solution for Multi-Processor Systems
TC-SP7-4UM95 CPU Cooler: High-Efficiency Cooling Solution for Multi-Processor Systems
The TC-SP7-4UM95 CPU Cooler is an advanced thermal management solution designed to provide superior cooling for high-density systems with multiple processors. With its efficient heat dissipation capabilities and space-saving design, the TC-SP7-4UM95 ensures optimal performance for a wide range of applications, from enterprise servers and data centers to high-performance workstations. Its innovative cooling technologies make it a reliable choice for demanding environments where maintaining processor stability and performance is critical. Product model: TC-SP7-4UM95 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm * 104mm * 124.9mm Fan speed: PWM 2000-5000RPM Noise value: 45.00dBA (MAX) Air volume: 128.00CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. 4U Rackmount Servers The TC-SP7-4UM95 is optimized for 4U rackmount servers, which often house multiple processors to handle complex workloads. Its compact design and powerful cooling capabilities ensure that the processors in these servers remain within safe temperature ranges, even during heavy computational tasks. This cooler is perfect for maintaining server stability in enterprise data centers. 2. High-Performance Workstations Professionals in fields like 3D rendering, video production, and scientific research rely on high-performance workstations that utilize multiple processors. The TC-SP7-4UM95 is designed to provide excellent cooling for these systems, ensuring that processors perform optimally without overheating during long rendering or simulation tasks. 3. Data Centers and Cloud Computing In data centers and cloud computing environments, where multiple processors are essential to handle large-scale data processing and virtualized workloads, the TC-SP7-4UM95 helps maintain processor stability by providing efficient thermal management. Its dual-fan system ensures that the processors stay cool even when running multiple virtual machines or handling heavy web traffic. 4. Enterprise Servers Large enterprise servers often rely on multi-processor configurations to handle mission-critical applications, databases, and web services. The TC-SP7-4UM95 ensures that these processors remain cool, allowing for continuous, uninterrupted server operation. Its compact design is ideal for densely packed server racks, providing high-efficiency cooling in tight spaces. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP7-4UM95 CPU Cooler is an advanced thermal management solution designed to provide superior cooling for high-density systems with multiple processors. With its efficient heat dissipation capabilities and space-saving design, the TC-SP7-4UM95 ensures optimal performance for a wide range of applications, from enterprise servers and data centers to high-performance workstations. Its innovative cooling technologies make it a reliable choice for demanding environments where maintaining processor stability and performance is critical.


  • Product model: TC-SP7-4UM95
  • CPU type: TC-AMD SP7
  • Voltage: 12V
  • Product size: 118mm * 104mm * 124.9mm
  • Fan speed: PWM 2000-5000RPM
  • Noise value: 45.00dBA (MAX)
  • Air volume: 128.00CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball bearing
  • Number of copper tubes: 6
  • Power consumption: 400W
  • Material: copper base + aluminum fins + 6 heat pipes

1. 4U Rackmount Servers

The TC-SP7-4UM95 is optimized for 4U rackmount servers, which often house multiple processors to handle complex workloads. Its compact design and powerful cooling capabilities ensure that the processors in these servers remain within safe temperature ranges, even during heavy computational tasks. This cooler is perfect for maintaining server stability in enterprise data centers.

2. High-Performance Workstations

Professionals in fields like 3D rendering, video production, and scientific research rely on high-performance workstations that utilize multiple processors. The TC-SP7-4UM95 is designed to provide excellent cooling for these systems, ensuring that processors perform optimally without overheating during long rendering or simulation tasks.

3. Data Centers and Cloud Computing

In data centers and cloud computing environments, where multiple processors are essential to handle large-scale data processing and virtualized workloads, the TC-SP7-4UM95 helps maintain processor stability by providing efficient thermal management. Its dual-fan system ensures that the processors stay cool even when running multiple virtual machines or handling heavy web traffic.

4. Enterprise Servers

Large enterprise servers often rely on multi-processor configurations to handle mission-critical applications, databases, and web services. The TC-SP7-4UM95 ensures that these processors remain cool, allowing for continuous, uninterrupted server operation. Its compact design is ideal for densely packed server racks, providing high-efficiency cooling in tight spaces.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-SP7-4UM95 CPU Cooler: High-Efficiency Cooling Solution for Multi-Processor Systems
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Liquid Cooling for Medical Equipment -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
Open-Loop Liquid Cooling Modules | Server Performance -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details