ToneCooling Technology Co., Ltd TC-SP5-2US22: Cooling for Advanced Systems

Description
The TC-SP5-2US22 CPU Cooler is a high-performance cooling solution designed to meet the thermal management needs of advanced computing systems. With its robust design, efficient heat dissipation, and low-noise operation, this cooler is ideal for a wide range of applications where effective cooling is critical to maintaining optimal CPU performance. Whether used in compact workstations, gaming rigs, or industrial devices, the TC-SP5-2US22 ensures that your systems run smoothly without overheating or thermal throttling. Product model: TC-SP5-2US22 CPU type: TC-AMD SP5 Voltage: 12V Product size: 118mm*92.4mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. Small Form Factor (SFF) PCs The TC-SP5-2US22 is perfect for small form factor PCs, where space constraints require a compact yet efficient cooling solution. It ensures that these compact systems, whether used for home entertainment, media streaming, or light gaming, maintain optimal CPU temperatures without taking up excessive space. 2. Embedded Systems Embedded systems, such as those used in automation, IoT, and robotics, often need cooling solutions that can function in compact and enclosed environments. The TC-SP5-2US22 provides the necessary cooling without the bulk, ensuring the reliability and longevity of the system in critical applications. 3. Home and Office Desktops For everyday computing tasks, the TC-SP5-2US22 delivers efficient and silent cooling. Whether it’s for office work, web browsing, or video streaming, this cooler ensures your CPU remains cool during long hours of use, maintaining performance and extending system lifespan. 4. Gaming PCs In gaming systems, maintaining optimal CPU performance under load is crucial. The TC-SP5-2US22 excels in gaming setups, where the processor is pushed to its limits during high-performance gaming sessions. The cooler helps prevent thermal throttling, ensuring smooth and uninterrupted gameplay. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP5-2US22 CPU Cooler is a high-performance cooling solution designed to meet the thermal management needs of advanced computing systems. With its robust design, efficient heat dissipation, and low-noise operation, this cooler is ideal for a wide range of applications where effective cooling is critical to maintaining optimal CPU performance. Whether used in compact workstations, gaming rigs, or industrial devices, the TC-SP5-2US22 ensures that your systems run smoothly without overheating or thermal throttling. Product model: TC-SP5-2US22 CPU type: TC-AMD SP5 Voltage: 12V Product size: 118mm*92.4mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. Small Form Factor (SFF) PCs The TC-SP5-2US22 is perfect for small form factor PCs, where space constraints require a compact yet efficient cooling solution. It ensures that these compact systems, whether used for home entertainment, media streaming, or light gaming, maintain optimal CPU temperatures without taking up excessive space. 2. Embedded Systems Embedded systems, such as those used in automation, IoT, and robotics, often need cooling solutions that can function in compact and enclosed environments. The TC-SP5-2US22 provides the necessary cooling without the bulk, ensuring the reliability and longevity of the system in critical applications. 3. Home and Office Desktops For everyday computing tasks, the TC-SP5-2US22 delivers efficient and silent cooling. Whether it’s for office work, web browsing, or video streaming, this cooler ensures your CPU remains cool during long hours of use, maintaining performance and extending system lifespan. 4. Gaming PCs In gaming systems, maintaining optimal CPU performance under load is crucial. The TC-SP5-2US22 excels in gaming setups, where the processor is pushed to its limits during high-performance gaming sessions. The cooler helps prevent thermal throttling, ensuring smooth and uninterrupted gameplay. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-SP5-2US22: Cooling for Advanced Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-SP5-2US22: Cooling for Advanced Systems
TC-SP5-2US22: Cooling for Advanced Systems
The TC-SP5-2US22 CPU Cooler is a high-performance cooling solution designed to meet the thermal management needs of advanced computing systems. With its robust design, efficient heat dissipation, and low-noise operation, this cooler is ideal for a wide range of applications where effective cooling is critical to maintaining optimal CPU performance. Whether used in compact workstations, gaming rigs, or industrial devices, the TC-SP5-2US22 ensures that your systems run smoothly without overheating or thermal throttling. Product model: TC-SP5-2US22 CPU type: TC-AMD SP5 Voltage: 12V Product size: 118mm*92.4mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball Number of copper tubes: 6 Power consumption: 400W Material: copper base + aluminum fins + 6 heat pipes 1. Small Form Factor (SFF) PCs The TC-SP5-2US22 is perfect for small form factor PCs, where space constraints require a compact yet efficient cooling solution. It ensures that these compact systems, whether used for home entertainment, media streaming, or light gaming, maintain optimal CPU temperatures without taking up excessive space. 2. Embedded Systems Embedded systems, such as those used in automation, IoT, and robotics, often need cooling solutions that can function in compact and enclosed environments. The TC-SP5-2US22 provides the necessary cooling without the bulk, ensuring the reliability and longevity of the system in critical applications. 3. Home and Office Desktops For everyday computing tasks, the TC-SP5-2US22 delivers efficient and silent cooling. Whether it’s for office work, web browsing, or video streaming, this cooler ensures your CPU remains cool during long hours of use, maintaining performance and extending system lifespan. 4. Gaming PCs In gaming systems, maintaining optimal CPU performance under load is crucial. The TC-SP5-2US22 excels in gaming setups, where the processor is pushed to its limits during high-performance gaming sessions. The cooler helps prevent thermal throttling, ensuring smooth and uninterrupted gameplay. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP5-2US22 CPU Cooler is a high-performance cooling solution designed to meet the thermal management needs of advanced computing systems. With its robust design, efficient heat dissipation, and low-noise operation, this cooler is ideal for a wide range of applications where effective cooling is critical to maintaining optimal CPU performance. Whether used in compact workstations, gaming rigs, or industrial devices, the TC-SP5-2US22 ensures that your systems run smoothly without overheating or thermal throttling.


  • Product model: TC-SP5-2US22
  • CPU type: TC-AMD SP5
  • Voltage: 12V
  • Product size: 118mm*92.4mm*66.3mm
  • Fan speed: PWM 2600-8000RPM
  • Noise value: 52.50dBA (MAX)
  • Air volume: 47.20CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball
  • Number of copper tubes: 6
  • Power consumption: 400W
  • Material: copper base + aluminum fins + 6 heat pipes

1. Small Form Factor (SFF) PCs

The TC-SP5-2US22 is perfect for small form factor PCs, where space constraints require a compact yet efficient cooling solution. It ensures that these compact systems, whether used for home entertainment, media streaming, or light gaming, maintain optimal CPU temperatures without taking up excessive space.

2. Embedded Systems

Embedded systems, such as those used in automation, IoT, and robotics, often need cooling solutions that can function in compact and enclosed environments. The TC-SP5-2US22 provides the necessary cooling without the bulk, ensuring the reliability and longevity of the system in critical applications.

3. Home and Office Desktops

For everyday computing tasks, the TC-SP5-2US22 delivers efficient and silent cooling. Whether it’s for office work, web browsing, or video streaming, this cooler ensures your CPU remains cool during long hours of use, maintaining performance and extending system lifespan.

4. Gaming PCs

In gaming systems, maintaining optimal CPU performance under load is crucial. The TC-SP5-2US22 excels in gaming setups, where the processor is pushed to its limits during high-performance gaming sessions. The cooler helps prevent thermal throttling, ensuring smooth and uninterrupted gameplay.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-SP5-2US22: Cooling for Advanced Systems
Unlock Full Specs
to access all available technical data

Similar Products

Efficient TC-LGA4189 CPU Cooler For High-Power Servers -  - ToneCooling Technology Co., Ltd
Specs
L 350 mm (13.78 inch)
W 200 mm (7.87 inch)
H 25 mm (0.9843 inch)
View Details
TC-LGA4189 1U Server Cooler | 205W TDP NEBS-Cert -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink
L 113 mm (4.45 inch)
W 80 mm (3.15 inch)
View Details