The LGA 7529 is a CPU socket designed for high-performance Intel Xeon processors used in servers and workstations. With a power consumption of 350W, these processors require a robust and efficient cooling solution to maintain stable operation and prevent thermal throttling. This article discusses a high-performance heat sink designed specifically for LGA 7529 CPUs.
Heat Sink Design and Materials Given the 350W power consumption of TC-LGA 7529 processors, an effective cooling solution is crucial. The heat sink features a copper base, aluminum fins, and five heat pipes. Copper is used for the base due to its high thermal conductivity, efficiently drawing heat away from the CPU. The heat is then transferred to the aluminum fins, which provide a large surface area for heat dissipation. Heat pipes further enhance the cooling process by rapidly transferring heat from the base to the fins.Heat Sink Dimensions and Compatibility The heat sink has dimensions of 126.8mm * 97.8mm * 25mm. It’s important to note that some coolers might have different heights depending on their design, with some reaching up to 130.4mm. The CPU hole spacing is 81mm * 69mm, ensuring compatibility with TC-LGA 7529 CPU mounting configurations.Impor
tance of Effective Cooling Effective cooling is crucial for TC-LGA 7529 CPUs due to the following reasons:
Thermal Management : Prevents overheating, ensuring stable operation and prolonging the lifespan of the CPU.
Performance Optimization : Maintains optimal CPU performance by preventing thermal throttling, which can occur when the CPU gets too hot and reduces its clock speed to prevent damage.
Reliability : Ensures reliable operation in demanding server environments, reducing the risk of system failures and downtime.
Cooling solutions
Air Cooling : Utilizes heat sinks with fans to dissipate heat.
Liquid Cooling : Employs a liquid coolant to absorb and transfer heat away from the CPU.
Passive Cooling : Relies on heat sinks without fans for silent operation, typically used in low-power applications.
CPU Type : TC-LGA 7529
Product Size : 126.8mm * 97.8mm * 25mm (Note: Some coolers may have a height of up to 130.4 mm)
CPU Hole Spacing : 81mm * 69mm
Fin Thickness : 0.3mm
Fin Spacing : 1.75mm
Power Consumption : 350W
Material : Copper base + aluminum fins + 5 heat pipes
High-performance servers
Workstations
Data centers
Professional workstations
This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
The LGA 7529 is a CPU socket designed for high-performance Intel Xeon processors used in servers and workstations. With a power consumption of 350W, these processors require a robust and efficient cooling solution to maintain stable operation and prevent thermal throttling. This article discusses a high-performance heat sink designed specifically for LGA 7529 CPUs.
Heat Sink Design and Materials Given the 350W power consumption of TC-LGA 7529 processors, an effective cooling solution is crucial. The heat sink features a copper base, aluminum fins, and five heat pipes. Copper is used for the base due to its high thermal conductivity, efficiently drawing heat away from the CPU. The heat is then transferred to the aluminum fins, which provide a large surface area for heat dissipation. Heat pipes further enhance the cooling process by rapidly transferring heat from the base to the fins.Heat Sink Dimensions and Compatibility The heat sink has dimensions of 126.8mm * 97.8mm * 25mm. It’s important to note that some coolers might have different heights depending on their design, with some reaching up to 130.4mm. The CPU hole spacing is 81mm * 69mm, ensuring compatibility with TC-LGA 7529 CPU mounting configurations.Importance of Effective Cooling Effective cooling is crucial for TC-LGA 7529 CPUs due to the following reasons:
- Thermal Management : Prevents overheating, ensuring stable operation and prolonging the lifespan of the CPU.
- Performance Optimization : Maintains optimal CPU performance by preventing thermal throttling, which can occur when the CPU gets too hot and reduces its clock speed to prevent damage.
- Reliability : Ensures reliable operation in demanding server environments, reducing the risk of system failures and downtime.
Cooling solutions
- Air Cooling : Utilizes heat sinks with fans to dissipate heat.
- Liquid Cooling : Employs a liquid coolant to absorb and transfer heat away from the CPU.
- Passive Cooling : Relies on heat sinks without fans for silent operation, typically used in low-power applications.
- CPU Type : TC-LGA 7529
- Product Size : 126.8mm * 97.8mm * 25mm (Note: Some coolers may have a height of up to 130.4 mm)
- CPU Hole Spacing : 81mm * 69mm
- Fin Thickness : 0.3mm
- Fin Spacing : 1.75mm
- Power Consumption : 350W
- Material : Copper base + aluminum fins + 5 heat pipes
- High-performance servers
- Workstations
- Data centers
- Professional workstations
This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]