ToneCooling Technology Co., Ltd TC-AMD AM5 R65: AM5 High-Performance Cooler

Description
The TC-AMD AM5 R65 CPU Cooler is an advanced thermal solution designed specifically for AMD’s AM5 processors, including the Ryzen 7000 series and EPYC processors. Engineered to deliver superior cooling performance, the TC-AMD AM5 R65 ensures your system operates at peak efficiency, even under high loads. It is the perfect choice for both enterprise-level server configurations and high-performance workstations, where maintaining optimal processor temperatures is crucial for long-term stability and performance. Product model: TC-AMD AM5 R65 CPU type: TC-AMD AM5 Voltage: 12V Product size 99mm*85.3mm*67.7mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of heat pipes: 5 heat pipes CPU hole distance: 90mm*54mm Power consumption: 180W Material: aluminum fins + 5 heat pipes 1. Enterprise Servers In enterprise environments, servers are required to handle extensive data processing and heavy workloads continuously. The TC-AMD AM5 R65 ensures that AMD processors remain within safe temperature ranges, thus ensuring stable performance and preventing downtime caused by overheating. This cooler is perfect for server systems managing business-critical applications, databases, and file hosting services. 2. Data Centers In data centers, where space and power efficiency are critical, the TC-AMD AM5 R65 fits seamlessly into 1U and 2U server racks. It provides superior cooling for AMD EPYC processors, enabling these processors to operate at their best even when subjected to 24/7 workloads. The cooler helps maintain reliable system performance and uptime in high-density server environments. 3. High-Performance Workstations Whether used for content creation, 3D rendering, video editing, or complex simulations, workstations require powerful processors that can handle demanding tasks. The TC-AMD AM5 R65 ensures that AMD Ryzen processors remain cool during extended periods of high utilization, allowing professionals to run resource-intensive applications without the risk of thermal throttling or performance degradation. 4. Cloud Computing and Virtualization Virtualization platforms and cloud computing services benefit from the high-core count and efficiency of AMD’s EPYC processors. The TC-AMD AM5 R65 provides efficient cooling for these processors, ensuring that systems running multiple virtual machines or cloud-based applications can perform optimally without risking overheating. It is ideal for data centers and cloud service providers looking to scale efficiently. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD AM5 R65 CPU Cooler is an advanced thermal solution designed specifically for AMD’s AM5 processors, including the Ryzen 7000 series and EPYC processors. Engineered to deliver superior cooling performance, the TC-AMD AM5 R65 ensures your system operates at peak efficiency, even under high loads. It is the perfect choice for both enterprise-level server configurations and high-performance workstations, where maintaining optimal processor temperatures is crucial for long-term stability and performance. Product model: TC-AMD AM5 R65 CPU type: TC-AMD AM5 Voltage: 12V Product size 99mm*85.3mm*67.7mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of heat pipes: 5 heat pipes CPU hole distance: 90mm*54mm Power consumption: 180W Material: aluminum fins + 5 heat pipes 1. Enterprise Servers In enterprise environments, servers are required to handle extensive data processing and heavy workloads continuously. The TC-AMD AM5 R65 ensures that AMD processors remain within safe temperature ranges, thus ensuring stable performance and preventing downtime caused by overheating. This cooler is perfect for server systems managing business-critical applications, databases, and file hosting services. 2. Data Centers In data centers, where space and power efficiency are critical, the TC-AMD AM5 R65 fits seamlessly into 1U and 2U server racks. It provides superior cooling for AMD EPYC processors, enabling these processors to operate at their best even when subjected to 24/7 workloads. The cooler helps maintain reliable system performance and uptime in high-density server environments. 3. High-Performance Workstations Whether used for content creation, 3D rendering, video editing, or complex simulations, workstations require powerful processors that can handle demanding tasks. The TC-AMD AM5 R65 ensures that AMD Ryzen processors remain cool during extended periods of high utilization, allowing professionals to run resource-intensive applications without the risk of thermal throttling or performance degradation. 4. Cloud Computing and Virtualization Virtualization platforms and cloud computing services benefit from the high-core count and efficiency of AMD’s EPYC processors. The TC-AMD AM5 R65 provides efficient cooling for these processors, ensuring that systems running multiple virtual machines or cloud-based applications can perform optimally without risking overheating. It is ideal for data centers and cloud service providers looking to scale efficiently. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD AM5 R65: AM5 High-Performance Cooler -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD AM5 R65: AM5 High-Performance Cooler
TC-AMD AM5 R65: AM5 High-Performance Cooler
The TC-AMD AM5 R65 CPU Cooler is an advanced thermal solution designed specifically for AMD’s AM5 processors, including the Ryzen 7000 series and EPYC processors. Engineered to deliver superior cooling performance, the TC-AMD AM5 R65 ensures your system operates at peak efficiency, even under high loads. It is the perfect choice for both enterprise-level server configurations and high-performance workstations, where maintaining optimal processor temperatures is crucial for long-term stability and performance. Product model: TC-AMD AM5 R65 CPU type: TC-AMD AM5 Voltage: 12V Product size 99mm*85.3mm*67.7mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of heat pipes: 5 heat pipes CPU hole distance: 90mm*54mm Power consumption: 180W Material: aluminum fins + 5 heat pipes 1. Enterprise Servers In enterprise environments, servers are required to handle extensive data processing and heavy workloads continuously. The TC-AMD AM5 R65 ensures that AMD processors remain within safe temperature ranges, thus ensuring stable performance and preventing downtime caused by overheating. This cooler is perfect for server systems managing business-critical applications, databases, and file hosting services. 2. Data Centers In data centers, where space and power efficiency are critical, the TC-AMD AM5 R65 fits seamlessly into 1U and 2U server racks. It provides superior cooling for AMD EPYC processors, enabling these processors to operate at their best even when subjected to 24/7 workloads. The cooler helps maintain reliable system performance and uptime in high-density server environments. 3. High-Performance Workstations Whether used for content creation, 3D rendering, video editing, or complex simulations, workstations require powerful processors that can handle demanding tasks. The TC-AMD AM5 R65 ensures that AMD Ryzen processors remain cool during extended periods of high utilization, allowing professionals to run resource-intensive applications without the risk of thermal throttling or performance degradation. 4. Cloud Computing and Virtualization Virtualization platforms and cloud computing services benefit from the high-core count and efficiency of AMD’s EPYC processors. The TC-AMD AM5 R65 provides efficient cooling for these processors, ensuring that systems running multiple virtual machines or cloud-based applications can perform optimally without risking overheating. It is ideal for data centers and cloud service providers looking to scale efficiently. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD AM5 R65 CPU Cooler is an advanced thermal solution designed specifically for AMD’s AM5 processors, including the Ryzen 7000 series and EPYC processors. Engineered to deliver superior cooling performance, the TC-AMD AM5 R65 ensures your system operates at peak efficiency, even under high loads. It is the perfect choice for both enterprise-level server configurations and high-performance workstations, where maintaining optimal processor temperatures is crucial for long-term stability and performance.


  • Product model: TC-AMD AM5 R65
  • CPU type: TC-AMD AM5
  • Voltage: 12V
  • Product size 99mm*85.3mm*67.7mm
  • Fan speed: PWM 2600-8000RPM
  • Noise value: 52.50dBA (MAX)
  • Air volume: 47.20CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball bearing
  • Number of heat pipes: 5 heat pipes
  • CPU hole distance: 90mm*54mm
  • Power consumption: 180W
  • Material: aluminum fins + 5 heat pipes

1. Enterprise Servers

In enterprise environments, servers are required to handle extensive data processing and heavy workloads continuously. The TC-AMD AM5 R65 ensures that AMD processors remain within safe temperature ranges, thus ensuring stable performance and preventing downtime caused by overheating. This cooler is perfect for server systems managing business-critical applications, databases, and file hosting services.

2. Data Centers

In data centers, where space and power efficiency are critical, the TC-AMD AM5 R65 fits seamlessly into 1U and 2U server racks. It provides superior cooling for AMD EPYC processors, enabling these processors to operate at their best even when subjected to 24/7 workloads. The cooler helps maintain reliable system performance and uptime in high-density server environments.

3. High-Performance Workstations

Whether used for content creation, 3D rendering, video editing, or complex simulations, workstations require powerful processors that can handle demanding tasks. The TC-AMD AM5 R65 ensures that AMD Ryzen processors remain cool during extended periods of high utilization, allowing professionals to run resource-intensive applications without the risk of thermal throttling or performance degradation.

4. Cloud Computing and Virtualization

Virtualization platforms and cloud computing services benefit from the high-core count and efficiency of AMD’s EPYC processors. The TC-AMD AM5 R65 provides efficient cooling for these processors, ensuring that systems running multiple virtual machines or cloud-based applications can perform optimally without risking overheating. It is ideal for data centers and cloud service providers looking to scale efficiently.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD AM5 R65: AM5 High-Performance Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Efficient Cooling | Liquid Cooling Module AIO Series -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
Advanced Pumpless Liquid Cooling Systems for High-Performance PCs -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
Liquid Cooling Module Server Closed-Loop Series -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
tc-lga1700-1u1c-cpu-cooler -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details