ToneCooling Technology Co., Ltd TC-AMD AM4-2U6C: AM4 Cooling for High-Density Systems

Description
The TC-AMD AM4-2U6C CPU Cooler is a high-performance cooling solution designed specifically for AMD’s AM4 processors. Built to deliver superior heat dissipation in high-density 2U server environments, this cooler is engineered to meet the cooling needs of modern computing systems that require reliability, efficiency, and performance. With its robust design, the TC-AMD AM4-2U6C provides essential thermal management for AMD processors, ensuring optimal performance even in resource-intensive applications. TC-AMD AM4-2U6C Radiator (for 2U Server) Product Model: TC-AMD AM4-2U6C CPU Type: TC-AMD AM4 Voltage: 12V Product Size: 93mm*90mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Power Consumption: 135W Material: Copper Base + Copper Fins 1. Enterprise Servers The TC-AMD AM4-2U6C cooler is perfect for enterprise servers that run critical business applications. With the cooler’s ability to manage heat efficiently, enterprise servers can handle demanding workloads, including database management, virtualization, and large-scale data processing, without compromising system performance. 2. Data Centers In data centers with high-density server racks, the TC-AMD AM4-2U6C cooler provides effective cooling in a compact 2U form factor. It ensures that AMD processors within these racks stay cool even when running resource-intensive tasks, improving the reliability and uptime of data center operations. 3. Virtualization and Cloud Computing For cloud computing platforms and virtualization environments that often require managing multiple virtual machines (VMs), the TC-AMD AM4-2U6C is an ideal choice. It provides the necessary cooling to keep AMD processors from overheating while running multiple VMs or handling data-heavy workloads, ensuring smooth and reliable virtual environments. 4. High-Performance Workstations The TC-AMD AM4-2U6C cooler is also a great choice for high-performance workstations used in fields such as 3D rendering, video editing, CAD, and scientific simulations. These applications demand significant processing power, and the cooler ensures that AMD processors maintain their performance by keeping temperatures under control during long, intensive tasks. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD AM4-2U6C CPU Cooler is a high-performance cooling solution designed specifically for AMD’s AM4 processors. Built to deliver superior heat dissipation in high-density 2U server environments, this cooler is engineered to meet the cooling needs of modern computing systems that require reliability, efficiency, and performance. With its robust design, the TC-AMD AM4-2U6C provides essential thermal management for AMD processors, ensuring optimal performance even in resource-intensive applications. TC-AMD AM4-2U6C Radiator (for 2U Server) Product Model: TC-AMD AM4-2U6C CPU Type: TC-AMD AM4 Voltage: 12V Product Size: 93mm*90mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Power Consumption: 135W Material: Copper Base + Copper Fins 1. Enterprise Servers The TC-AMD AM4-2U6C cooler is perfect for enterprise servers that run critical business applications. With the cooler’s ability to manage heat efficiently, enterprise servers can handle demanding workloads, including database management, virtualization, and large-scale data processing, without compromising system performance. 2. Data Centers In data centers with high-density server racks, the TC-AMD AM4-2U6C cooler provides effective cooling in a compact 2U form factor. It ensures that AMD processors within these racks stay cool even when running resource-intensive tasks, improving the reliability and uptime of data center operations. 3. Virtualization and Cloud Computing For cloud computing platforms and virtualization environments that often require managing multiple virtual machines (VMs), the TC-AMD AM4-2U6C is an ideal choice. It provides the necessary cooling to keep AMD processors from overheating while running multiple VMs or handling data-heavy workloads, ensuring smooth and reliable virtual environments. 4. High-Performance Workstations The TC-AMD AM4-2U6C cooler is also a great choice for high-performance workstations used in fields such as 3D rendering, video editing, CAD, and scientific simulations. These applications demand significant processing power, and the cooler ensures that AMD processors maintain their performance by keeping temperatures under control during long, intensive tasks. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD AM4-2U6C: AM4 Cooling for High-Density Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD AM4-2U6C: AM4 Cooling for High-Density Systems
TC-AMD AM4-2U6C: AM4 Cooling for High-Density Systems
The TC-AMD AM4-2U6C CPU Cooler is a high-performance cooling solution designed specifically for AMD’s AM4 processors. Built to deliver superior heat dissipation in high-density 2U server environments, this cooler is engineered to meet the cooling needs of modern computing systems that require reliability, efficiency, and performance. With its robust design, the TC-AMD AM4-2U6C provides essential thermal management for AMD processors, ensuring optimal performance even in resource-intensive applications. TC-AMD AM4-2U6C Radiator (for 2U Server) Product Model: TC-AMD AM4-2U6C CPU Type: TC-AMD AM4 Voltage: 12V Product Size: 93mm*90mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Power Consumption: 135W Material: Copper Base + Copper Fins 1. Enterprise Servers The TC-AMD AM4-2U6C cooler is perfect for enterprise servers that run critical business applications. With the cooler’s ability to manage heat efficiently, enterprise servers can handle demanding workloads, including database management, virtualization, and large-scale data processing, without compromising system performance. 2. Data Centers In data centers with high-density server racks, the TC-AMD AM4-2U6C cooler provides effective cooling in a compact 2U form factor. It ensures that AMD processors within these racks stay cool even when running resource-intensive tasks, improving the reliability and uptime of data center operations. 3. Virtualization and Cloud Computing For cloud computing platforms and virtualization environments that often require managing multiple virtual machines (VMs), the TC-AMD AM4-2U6C is an ideal choice. It provides the necessary cooling to keep AMD processors from overheating while running multiple VMs or handling data-heavy workloads, ensuring smooth and reliable virtual environments. 4. High-Performance Workstations The TC-AMD AM4-2U6C cooler is also a great choice for high-performance workstations used in fields such as 3D rendering, video editing, CAD, and scientific simulations. These applications demand significant processing power, and the cooler ensures that AMD processors maintain their performance by keeping temperatures under control during long, intensive tasks. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD AM4-2U6C CPU Cooler is a high-performance cooling solution designed specifically for AMD’s AM4 processors. Built to deliver superior heat dissipation in high-density 2U server environments, this cooler is engineered to meet the cooling needs of modern computing systems that require reliability, efficiency, and performance. With its robust design, the TC-AMD AM4-2U6C provides essential thermal management for AMD processors, ensuring optimal performance even in resource-intensive applications.


  • TC-AMD AM4-2U6C Radiator (for 2U Server)
  • Product Model: TC-AMD AM4-2U6C
  • CPU Type: TC-AMD AM4
  • Voltage: 12V
  • Product Size: 93mm*90mm*67mm
  • Fan Speed: PWM 2100-6800RPM
  • Noise Value: 52.00dBA (MAX)
  • Air Volume: 34.50CFM (MAX)
  • Fan Plug: 4pin PWM
  • Bearing Type: Double Ball
  • Power Consumption: 135W
  • Material: Copper Base + Copper Fins

1. Enterprise Servers

The TC-AMD AM4-2U6C cooler is perfect for enterprise servers that run critical business applications. With the cooler’s ability to manage heat efficiently, enterprise servers can handle demanding workloads, including database management, virtualization, and large-scale data processing, without compromising system performance.

2. Data Centers

In data centers with high-density server racks, the TC-AMD AM4-2U6C cooler provides effective cooling in a compact 2U form factor. It ensures that AMD processors within these racks stay cool even when running resource-intensive tasks, improving the reliability and uptime of data center operations.

3. Virtualization and Cloud Computing

For cloud computing platforms and virtualization environments that often require managing multiple virtual machines (VMs), the TC-AMD AM4-2U6C is an ideal choice. It provides the necessary cooling to keep AMD processors from overheating while running multiple VMs or handling data-heavy workloads, ensuring smooth and reliable virtual environments.

4. High-Performance Workstations

The TC-AMD AM4-2U6C cooler is also a great choice for high-performance workstations used in fields such as 3D rendering, video editing, CAD, and scientific simulations. These applications demand significant processing power, and the cooler ensures that AMD processors maintain their performance by keeping temperatures under control during long, intensive tasks.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD AM4-2U6C: AM4 Cooling for High-Density Systems
Unlock Full Specs
to access all available technical data

Similar Products

NVIDIA GPU L20 Liquid Cooling Plate: Boosting Performance -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
T-HS202328-CPU coolserver B8 - 80802000 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 110 mm (4.33 inch)
W 95 mm (3.74 inch)
H 127 mm (5 inch)
View Details