ToneCooling Technology Co., Ltd TC-AMD 2U-M62: AM4 Cooling for Server Systems

Description
The TC-AMD AM4 2U-M62 CPU Cooler is a high-performance thermal solution designed specifically for AMD’s AM4 processors, optimized for use in 2U server environments. With its robust heat dissipation capabilities, quiet operation, and compact design, this cooler ensures that AMD processors perform at their peak even under demanding workloads. Ideal for enterprise servers, data centers, and high-performance workstations, the TC-AMD AM4 2U-M62 offers efficient cooling for processors in larger systems that require higher processing power and better thermal management. TC-AMD AM4 2U-M62 radiator (for 2U servers) Product model: TC-AMD AM4 2U-M62 CPU type: TC-AMD AM4 Product size: 110mm*78mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.18mm Number of copper tubes: 3 Power consumption: 145W Material: aluminum base + aluminum fins + 3 heat pipes 1. Enterprise Servers The TC-AMD AM4 2U-M62 is ideal for enterprise server environments where AMD processors power critical business applications. Whether used in cloud hosting, file management, or enterprise resource planning (ERP) systems, this cooler ensures the processor remains cool and stable during demanding workloads, minimizing the risk of overheating and system downtime. 2. Data Centers In data centers with dense server racks, the TC-AMD AM4 2U-M62 cooler offers an efficient solution for cooling multiple high-performance systems. Its 2U form factor allows it to fit comfortably into 2U chassis, offering enhanced heat dissipation compared to smaller form factors while still maintaining a compact design for high-density environments. 3. High-Performance Workstations For high-performance workstations used in video editing, 3D rendering, scientific computing, and engineering applications, the TC-AMD AM4 2U-M62 cooler ensures that the AMD processors remain cool during intensive tasks. By maintaining optimal operating temperatures, this cooler enables uninterrupted workflows, ensuring that professionals can complete resource-intensive tasks without thermal interruptions. 4. Virtualization and Cloud Computing The TC-AMD AM4 2U-M62 is perfect for systems running virtualized environments or cloud computing platforms. In such environments, AMD processors are often used to handle multiple virtual machines (VMs) simultaneously. The cooler prevents processors from overheating under the strain of virtualized workloads, ensuring smooth and reliable performance. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD AM4 2U-M62 CPU Cooler is a high-performance thermal solution designed specifically for AMD’s AM4 processors, optimized for use in 2U server environments. With its robust heat dissipation capabilities, quiet operation, and compact design, this cooler ensures that AMD processors perform at their peak even under demanding workloads. Ideal for enterprise servers, data centers, and high-performance workstations, the TC-AMD AM4 2U-M62 offers efficient cooling for processors in larger systems that require higher processing power and better thermal management. TC-AMD AM4 2U-M62 radiator (for 2U servers) Product model: TC-AMD AM4 2U-M62 CPU type: TC-AMD AM4 Product size: 110mm*78mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.18mm Number of copper tubes: 3 Power consumption: 145W Material: aluminum base + aluminum fins + 3 heat pipes 1. Enterprise Servers The TC-AMD AM4 2U-M62 is ideal for enterprise server environments where AMD processors power critical business applications. Whether used in cloud hosting, file management, or enterprise resource planning (ERP) systems, this cooler ensures the processor remains cool and stable during demanding workloads, minimizing the risk of overheating and system downtime. 2. Data Centers In data centers with dense server racks, the TC-AMD AM4 2U-M62 cooler offers an efficient solution for cooling multiple high-performance systems. Its 2U form factor allows it to fit comfortably into 2U chassis, offering enhanced heat dissipation compared to smaller form factors while still maintaining a compact design for high-density environments. 3. High-Performance Workstations For high-performance workstations used in video editing, 3D rendering, scientific computing, and engineering applications, the TC-AMD AM4 2U-M62 cooler ensures that the AMD processors remain cool during intensive tasks. By maintaining optimal operating temperatures, this cooler enables uninterrupted workflows, ensuring that professionals can complete resource-intensive tasks without thermal interruptions. 4. Virtualization and Cloud Computing The TC-AMD AM4 2U-M62 is perfect for systems running virtualized environments or cloud computing platforms. In such environments, AMD processors are often used to handle multiple virtual machines (VMs) simultaneously. The cooler prevents processors from overheating under the strain of virtualized workloads, ensuring smooth and reliable performance. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD 2U-M62: AM4 Cooling for Server Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD 2U-M62: AM4 Cooling for Server Systems
TC-AMD 2U-M62: AM4 Cooling for Server Systems
The TC-AMD AM4 2U-M62 CPU Cooler is a high-performance thermal solution designed specifically for AMD’s AM4 processors, optimized for use in 2U server environments. With its robust heat dissipation capabilities, quiet operation, and compact design, this cooler ensures that AMD processors perform at their peak even under demanding workloads. Ideal for enterprise servers, data centers, and high-performance workstations, the TC-AMD AM4 2U-M62 offers efficient cooling for processors in larger systems that require higher processing power and better thermal management. TC-AMD AM4 2U-M62 radiator (for 2U servers) Product model: TC-AMD AM4 2U-M62 CPU type: TC-AMD AM4 Product size: 110mm*78mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.18mm Number of copper tubes: 3 Power consumption: 145W Material: aluminum base + aluminum fins + 3 heat pipes 1. Enterprise Servers The TC-AMD AM4 2U-M62 is ideal for enterprise server environments where AMD processors power critical business applications. Whether used in cloud hosting, file management, or enterprise resource planning (ERP) systems, this cooler ensures the processor remains cool and stable during demanding workloads, minimizing the risk of overheating and system downtime. 2. Data Centers In data centers with dense server racks, the TC-AMD AM4 2U-M62 cooler offers an efficient solution for cooling multiple high-performance systems. Its 2U form factor allows it to fit comfortably into 2U chassis, offering enhanced heat dissipation compared to smaller form factors while still maintaining a compact design for high-density environments. 3. High-Performance Workstations For high-performance workstations used in video editing, 3D rendering, scientific computing, and engineering applications, the TC-AMD AM4 2U-M62 cooler ensures that the AMD processors remain cool during intensive tasks. By maintaining optimal operating temperatures, this cooler enables uninterrupted workflows, ensuring that professionals can complete resource-intensive tasks without thermal interruptions. 4. Virtualization and Cloud Computing The TC-AMD AM4 2U-M62 is perfect for systems running virtualized environments or cloud computing platforms. In such environments, AMD processors are often used to handle multiple virtual machines (VMs) simultaneously. The cooler prevents processors from overheating under the strain of virtualized workloads, ensuring smooth and reliable performance. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD AM4 2U-M62 CPU Cooler is a high-performance thermal solution designed specifically for AMD’s AM4 processors, optimized for use in 2U server environments. With its robust heat dissipation capabilities, quiet operation, and compact design, this cooler ensures that AMD processors perform at their peak even under demanding workloads. Ideal for enterprise servers, data centers, and high-performance workstations, the TC-AMD AM4 2U-M62 offers efficient cooling for processors in larger systems that require higher processing power and better thermal management.


  • TC-AMD AM4 2U-M62 radiator (for 2U servers)
  • Product model: TC-AMD AM4 2U-M62
  • CPU type: TC-AMD AM4
  • Product size: 110mm*78mm*64.5mm
  • Fin thickness: 0.4mm
  • Fin spacing: 2.18mm
  • Number of copper tubes: 3
  • Power consumption: 145W
  • Material: aluminum base + aluminum fins + 3 heat pipes

1. Enterprise Servers

The TC-AMD AM4 2U-M62 is ideal for enterprise server environments where AMD processors power critical business applications. Whether used in cloud hosting, file management, or enterprise resource planning (ERP) systems, this cooler ensures the processor remains cool and stable during demanding workloads, minimizing the risk of overheating and system downtime.

2. Data Centers

In data centers with dense server racks, the TC-AMD AM4 2U-M62 cooler offers an efficient solution for cooling multiple high-performance systems. Its 2U form factor allows it to fit comfortably into 2U chassis, offering enhanced heat dissipation compared to smaller form factors while still maintaining a compact design for high-density environments.

3. High-Performance Workstations

For high-performance workstations used in video editing, 3D rendering, scientific computing, and engineering applications, the TC-AMD AM4 2U-M62 cooler ensures that the AMD processors remain cool during intensive tasks. By maintaining optimal operating temperatures, this cooler enables uninterrupted workflows, ensuring that professionals can complete resource-intensive tasks without thermal interruptions.

4. Virtualization and Cloud Computing

The TC-AMD AM4 2U-M62 is perfect for systems running virtualized environments or cloud computing platforms. In such environments, AMD processors are often used to handle multiple virtual machines (VMs) simultaneously. The cooler prevents processors from overheating under the strain of virtualized workloads, ensuring smooth and reliable performance.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD 2U-M62: AM4 Cooling for Server Systems
Unlock Full Specs
to access all available technical data

Similar Products

1U TC-LGA4189 CPU Liquid Cooler | Cu Block/Fin Server -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Advanced Liquid Cooling for Medical Equipment -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
tc-lga2011-1u1c-1-cpu-cooler -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details