ToneCooling Technology Co., Ltd Opened-Loop Liquid Cooling | Maximize Data Center Uptime

Description
Adopt all-aluminum brazing process to ensure no leakage. Water-block can be used as an ultra-thin structure for heat dissipation in some highly limited tight spaces. Few manual assembled and greatly reduce the evapotranspiration rate. It is mainly used for server/Data center (it can meet 4677, 4189, 3647, TR4 and other standard platforms, and can be customized for non-standard platforms) 1. Customizable Cooling Solutions: • Modular Components: Users can select and assemble components such as pumps, radiators, CPU blocks, and reservoirs to create a tailored cooling solution that meets specific thermal requirements • Scalability: Easily expandable to accommodate additional cooling needs as data center demands grow 1. Efficient Heat Dissipation: • High-Performance Radiators: Designed to effectively dissipate heat from the coolant, ensuring optimal cooling performance • Direct-to-Chip Cooling: Utilizes cold plates placed directly on CPUs and GPUs to maximize heat transfer and cooling efficiency 1. Enhanced Reliability: • Redundant Components: Incorporates redundant pumps and other critical components to ensure continuous operation and minimize downtime • Leak Detection Systems: Advanced leak detection mechanisms to prevent coolant leaks and protect sensitive equipment 1. Ease of Maintenance: • Hot-Swappable Parts: Allows for easy maintenance and replacement of components without shutting down the system • Accessible Design: Simplifies installation and maintenance with easily accessible components 1. Energy Efficiency: • Optimized Power Consumption: Designed to reduce overall power consumption by efficiently managing heat, contributing to lower energy costs 1. Data Centers: • High-Density Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency • Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers 2. High-Performance Computing (HPC): • Supercomputers: Essential for cooling supercomputers that perform complex calculations and simulations • Research Institutions: Used in academic and research institutions for scientific computing and data analysis 3. Enterprise Servers: • Mission-Critical Applications: Ensures reliable cooling for enterprise servers running mission-critical applications, reducing the risk of downtime • Financial Services: Used in financial institutions to maintain the performance of servers handling large volumes of transactions 4. Telecommunications: • Network Operations Centers (NOCs): Helps in cooling servers and networking equipment in NOCs, ensuring uninterrupted communication services • 5G Infrastructure: Supports the cooling needs of servers and equipment used in 5G networks 5. Industrial Applications: • Manufacturing: Used in industrial environments to cool servers and control systems in manufacturing processes • Energy Sector: Helps in cooling servers used in energy management and smart grid applications Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […] Liquid cooling improves GPU performance by efficiently managing heat. It keeps temperatures low during heavy workloads, allowing the graphics card […]
Request a Quote
Description
Adopt all-aluminum brazing process to ensure no leakage. Water-block can be used as an ultra-thin structure for heat dissipation in some highly limited tight spaces. Few manual assembled and greatly reduce the evapotranspiration rate. It is mainly used for server/Data center (it can meet 4677, 4189, 3647, TR4 and other standard platforms, and can be customized for non-standard platforms) 1. Customizable Cooling Solutions: • Modular Components: Users can select and assemble components such as pumps, radiators, CPU blocks, and reservoirs to create a tailored cooling solution that meets specific thermal requirements • Scalability: Easily expandable to accommodate additional cooling needs as data center demands grow 1. Efficient Heat Dissipation: • High-Performance Radiators: Designed to effectively dissipate heat from the coolant, ensuring optimal cooling performance • Direct-to-Chip Cooling: Utilizes cold plates placed directly on CPUs and GPUs to maximize heat transfer and cooling efficiency 1. Enhanced Reliability: • Redundant Components: Incorporates redundant pumps and other critical components to ensure continuous operation and minimize downtime • Leak Detection Systems: Advanced leak detection mechanisms to prevent coolant leaks and protect sensitive equipment 1. Ease of Maintenance: • Hot-Swappable Parts: Allows for easy maintenance and replacement of components without shutting down the system • Accessible Design: Simplifies installation and maintenance with easily accessible components 1. Energy Efficiency: • Optimized Power Consumption: Designed to reduce overall power consumption by efficiently managing heat, contributing to lower energy costs 1. Data Centers: • High-Density Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency • Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers 2. High-Performance Computing (HPC): • Supercomputers: Essential for cooling supercomputers that perform complex calculations and simulations • Research Institutions: Used in academic and research institutions for scientific computing and data analysis 3. Enterprise Servers: • Mission-Critical Applications: Ensures reliable cooling for enterprise servers running mission-critical applications, reducing the risk of downtime • Financial Services: Used in financial institutions to maintain the performance of servers handling large volumes of transactions 4. Telecommunications: • Network Operations Centers (NOCs): Helps in cooling servers and networking equipment in NOCs, ensuring uninterrupted communication services • 5G Infrastructure: Supports the cooling needs of servers and equipment used in 5G networks 5. Industrial Applications: • Manufacturing: Used in industrial environments to cool servers and control systems in manufacturing processes • Energy Sector: Helps in cooling servers used in energy management and smart grid applications Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […] Liquid cooling improves GPU performance by efficiently managing heat. It keeps temperatures low during heavy workloads, allowing the graphics card […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Opened-Loop Liquid Cooling | Maximize Data Center Uptime -  - ToneCooling Technology Co., Ltd
Huizhou City, China
Opened-Loop Liquid Cooling | Maximize Data Center Uptime
Opened-Loop Liquid Cooling | Maximize Data Center Uptime
Adopt all-aluminum brazing process to ensure no leakage. Water-block can be used as an ultra-thin structure for heat dissipation in some highly limited tight spaces. Few manual assembled and greatly reduce the evapotranspiration rate. It is mainly used for server/Data center (it can meet 4677, 4189, 3647, TR4 and other standard platforms, and can be customized for non-standard platforms) 1. Customizable Cooling Solutions: • Modular Components: Users can select and assemble components such as pumps, radiators, CPU blocks, and reservoirs to create a tailored cooling solution that meets specific thermal requirements • Scalability: Easily expandable to accommodate additional cooling needs as data center demands grow 1. Efficient Heat Dissipation: • High-Performance Radiators: Designed to effectively dissipate heat from the coolant, ensuring optimal cooling performance • Direct-to-Chip Cooling: Utilizes cold plates placed directly on CPUs and GPUs to maximize heat transfer and cooling efficiency 1. Enhanced Reliability: • Redundant Components: Incorporates redundant pumps and other critical components to ensure continuous operation and minimize downtime • Leak Detection Systems: Advanced leak detection mechanisms to prevent coolant leaks and protect sensitive equipment 1. Ease of Maintenance: • Hot-Swappable Parts: Allows for easy maintenance and replacement of components without shutting down the system • Accessible Design: Simplifies installation and maintenance with easily accessible components 1. Energy Efficiency: • Optimized Power Consumption: Designed to reduce overall power consumption by efficiently managing heat, contributing to lower energy costs 1. Data Centers: • High-Density Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency • Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers 2. High-Performance Computing (HPC): • Supercomputers: Essential for cooling supercomputers that perform complex calculations and simulations • Research Institutions: Used in academic and research institutions for scientific computing and data analysis 3. Enterprise Servers: • Mission-Critical Applications: Ensures reliable cooling for enterprise servers running mission-critical applications, reducing the risk of downtime • Financial Services: Used in financial institutions to maintain the performance of servers handling large volumes of transactions 4. Telecommunications: • Network Operations Centers (NOCs): Helps in cooling servers and networking equipment in NOCs, ensuring uninterrupted communication services • 5G Infrastructure: Supports the cooling needs of servers and equipment used in 5G networks 5. Industrial Applications: • Manufacturing: Used in industrial environments to cool servers and control systems in manufacturing processes • Energy Sector: Helps in cooling servers used in energy management and smart grid applications Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […] Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […] This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […] Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […] This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […] In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […] Liquid cooling improves GPU performance by efficiently managing heat. It keeps temperatures low during heavy workloads, allowing the graphics card […]
  • Adopt all-aluminum brazing process to ensure no leakage.
  • Water-block can be used as an ultra-thin structure for heat dissipation in some highly limited tight spaces.
  • Few manual assembled and greatly reduce the evapotranspiration rate.
  • It is mainly used for server/Data center (it can meet 4677, 4189, 3647, TR4 and other standard platforms, and can be customized for non-standard platforms)

1.
Customizable Cooling Solutions:
• Modular Components: Users can select and assemble components such as pumps, radiators, CPU blocks, and reservoirs to create a tailored cooling solution that meets specific thermal requirements

• Scalability: Easily expandable to accommodate additional cooling needs as data center demands grow

1.
Efficient Heat Dissipation:
• High-Performance Radiators: Designed to effectively dissipate heat from the coolant, ensuring optimal cooling performance

• Direct-to-Chip Cooling: Utilizes cold plates placed directly on CPUs and GPUs to maximize heat transfer and cooling efficiency

1.
Enhanced Reliability:
• Redundant Components: Incorporates redundant pumps and other critical components to ensure continuous operation and minimize downtime

• Leak Detection Systems: Advanced leak detection mechanisms to prevent coolant leaks and protect sensitive equipment

1.
Ease of Maintenance:
• Hot-Swappable Parts: Allows for easy maintenance and replacement of components without shutting down the system

• Accessible Design: Simplifies installation and maintenance with easily accessible components

1.
Energy Efficiency:
• Optimized Power Consumption: Designed to reduce overall power consumption by efficiently managing heat, contributing to lower energy costs


1.
Data Centers:
• High-Density Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency

• Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers

2.
High-Performance Computing (HPC):
• Supercomputers: Essential for cooling supercomputers that perform complex calculations and simulations

• Research Institutions: Used in academic and research institutions for scientific computing and data analysis

3.
Enterprise Servers:
• Mission-Critical Applications: Ensures reliable cooling for enterprise servers running mission-critical applications, reducing the risk of downtime

• Financial Services: Used in financial institutions to maintain the performance of servers handling large volumes of transactions

4.
Telecommunications:
• Network Operations Centers (NOCs): Helps in cooling servers and networking equipment in NOCs, ensuring uninterrupted communication services

• 5G Infrastructure: Supports the cooling needs of servers and equipment used in 5G networks

5.
Industrial Applications:
• Manufacturing: Used in industrial environments to cool servers and control systems in manufacturing processes

• Energy Sector: Helps in cooling servers used in energy management and smart grid applications


Water cooling provides superior heat dissipation for processors. This method allows higher clock speeds and greater system stability. Users achieve […]


Data centers today face growing challenges in thermal management as high-performance servers, AI workloads, and dense storage systems generate unprecedented […]


This comprehensive guide covers best gpu cooling solution solutions for industrial and OEM applications. ToneCooling provides expert insights on best […]


Choosing the best coolant for copper cold plate and aluminum radiator in AIO cooling systems ensures optimal performance and long-term […]


This comprehensive guide covers are they worth considering solutions for industrial and OEM applications. ToneCooling provides expert insights on are […]


In PC construction and high-end computing, keeping your system cool is essential. If you are a gamer utilizing your GPU […]


Liquid cooling improves GPU performance by efficiently managing heat. It keeps temperatures low during heavy workloads, allowing the graphics card […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name Opened-Loop Liquid Cooling | Maximize Data Center Uptime
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Quiet TC-LGA4189 Server Cooler | High-TDP 205W Thermal Solution for 1U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Thermo-Electric Cooler
L 113 mm (4.45 inch)
W 79 mm (3.11 inch)
View Details
TC-LGA 7529 Air Cooler: 500W TDP, Copper Base & Aluminum Fins -  - ToneCooling Technology Co., Ltd
Specs
L 127 mm (4.99 inch)
W 97.8 mm (3.85 inch)
H 65 mm (2.56 inch)
View Details
Maximize PC Performance with AIO Liquid Cooling -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details