ToneCooling Technology Co., Ltd High-Performance Cooling – TC-SP5-2US21-P

Description
The TC-SP5-2US21-P CPU Cooler is an advanced cooling solution designed to provide exceptional thermal management for high-performance CPUs in a variety of demanding applications. Combining efficient heat dissipation, a compact form factor, and reliable low-noise operation, this cooler is ideal for systems that require optimal cooling while maintaining stability under heavy workloads. Its engineering is tailored to meet the needs of modern computing environments, ensuring processors operate at peak performance without the risk of overheating. Product model: TC-SP5-2US21-P CPU type: TC-AMD SP5 Product size: 118mm*92.4mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 6 Power consumption: 395W Material: copper base + aluminum fins + 6 heat pipes 1. Small Form Factor (SFF) PCs The TC-SP5-2US21-P is ideal for small form factor PCs, where space is limited but cooling performance cannot be compromised. These PCs, often used for media centers, gaming, or compact workstations, require a cooler that provides efficient thermal management without taking up too much space. The TC-SP5-2US21-P meets this need, ensuring a balance of size and performance. 2. Embedded Systems Embedded systems, such as industrial automation controllers, IoT devices, and medical equipment, often operate in constrained environments. The TC-SP5-2US21-P offers an efficient cooling solution in these applications, ensuring that processors in embedded devices stay within safe temperature ranges and operate reliably over long periods. 3. Industrial Workstations Industrial workstations and machines require consistent, reliable cooling to ensure system performance in harsh environments. The TC-SP5-2US21-P is designed to withstand continuous operation in industrial settings, where temperature fluctuations and heavy workloads are common. This cooler helps maintain the stability of the CPU, reducing the risk of overheating and improving overall system efficiency. 4. Edge Computing Devices Edge computing devices handle data processing locally, often in remote or rugged environments. These devices, which include smart sensors, gateways, and industrial computers, require cooling solutions that prevent CPU overheating. The TC-SP5-2US21-P is an ideal choice for edge computing, ensuring that these devices perform effectively in environments where thermal management is a critical factor. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP5-2US21-P CPU Cooler is an advanced cooling solution designed to provide exceptional thermal management for high-performance CPUs in a variety of demanding applications. Combining efficient heat dissipation, a compact form factor, and reliable low-noise operation, this cooler is ideal for systems that require optimal cooling while maintaining stability under heavy workloads. Its engineering is tailored to meet the needs of modern computing environments, ensuring processors operate at peak performance without the risk of overheating. Product model: TC-SP5-2US21-P CPU type: TC-AMD SP5 Product size: 118mm*92.4mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 6 Power consumption: 395W Material: copper base + aluminum fins + 6 heat pipes 1. Small Form Factor (SFF) PCs The TC-SP5-2US21-P is ideal for small form factor PCs, where space is limited but cooling performance cannot be compromised. These PCs, often used for media centers, gaming, or compact workstations, require a cooler that provides efficient thermal management without taking up too much space. The TC-SP5-2US21-P meets this need, ensuring a balance of size and performance. 2. Embedded Systems Embedded systems, such as industrial automation controllers, IoT devices, and medical equipment, often operate in constrained environments. The TC-SP5-2US21-P offers an efficient cooling solution in these applications, ensuring that processors in embedded devices stay within safe temperature ranges and operate reliably over long periods. 3. Industrial Workstations Industrial workstations and machines require consistent, reliable cooling to ensure system performance in harsh environments. The TC-SP5-2US21-P is designed to withstand continuous operation in industrial settings, where temperature fluctuations and heavy workloads are common. This cooler helps maintain the stability of the CPU, reducing the risk of overheating and improving overall system efficiency. 4. Edge Computing Devices Edge computing devices handle data processing locally, often in remote or rugged environments. These devices, which include smart sensors, gateways, and industrial computers, require cooling solutions that prevent CPU overheating. The TC-SP5-2US21-P is an ideal choice for edge computing, ensuring that these devices perform effectively in environments where thermal management is a critical factor. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Performance Cooling – TC-SP5-2US21-P -  - ToneCooling Technology Co., Ltd
Huizhou City, China
High-Performance Cooling – TC-SP5-2US21-P
High-Performance Cooling – TC-SP5-2US21-P
The TC-SP5-2US21-P CPU Cooler is an advanced cooling solution designed to provide exceptional thermal management for high-performance CPUs in a variety of demanding applications. Combining efficient heat dissipation, a compact form factor, and reliable low-noise operation, this cooler is ideal for systems that require optimal cooling while maintaining stability under heavy workloads. Its engineering is tailored to meet the needs of modern computing environments, ensuring processors operate at peak performance without the risk of overheating. Product model: TC-SP5-2US21-P CPU type: TC-AMD SP5 Product size: 118mm*92.4mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 6 Power consumption: 395W Material: copper base + aluminum fins + 6 heat pipes 1. Small Form Factor (SFF) PCs The TC-SP5-2US21-P is ideal for small form factor PCs, where space is limited but cooling performance cannot be compromised. These PCs, often used for media centers, gaming, or compact workstations, require a cooler that provides efficient thermal management without taking up too much space. The TC-SP5-2US21-P meets this need, ensuring a balance of size and performance. 2. Embedded Systems Embedded systems, such as industrial automation controllers, IoT devices, and medical equipment, often operate in constrained environments. The TC-SP5-2US21-P offers an efficient cooling solution in these applications, ensuring that processors in embedded devices stay within safe temperature ranges and operate reliably over long periods. 3. Industrial Workstations Industrial workstations and machines require consistent, reliable cooling to ensure system performance in harsh environments. The TC-SP5-2US21-P is designed to withstand continuous operation in industrial settings, where temperature fluctuations and heavy workloads are common. This cooler helps maintain the stability of the CPU, reducing the risk of overheating and improving overall system efficiency. 4. Edge Computing Devices Edge computing devices handle data processing locally, often in remote or rugged environments. These devices, which include smart sensors, gateways, and industrial computers, require cooling solutions that prevent CPU overheating. The TC-SP5-2US21-P is an ideal choice for edge computing, ensuring that these devices perform effectively in environments where thermal management is a critical factor. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP5-2US21-P CPU Cooler is an advanced cooling solution designed to provide exceptional thermal management for high-performance CPUs in a variety of demanding applications. Combining efficient heat dissipation, a compact form factor, and reliable low-noise operation, this cooler is ideal for systems that require optimal cooling while maintaining stability under heavy workloads. Its engineering is tailored to meet the needs of modern computing environments, ensuring processors operate at peak performance without the risk of overheating.


  • Product model: TC-SP5-2US21-P
  • CPU type: TC-AMD SP5
  • Product size: 118mm*92.4mm*64.5mm
  • Fin thickness: 0.4mm
  • Fin spacing: 2.0mm
  • Number of copper tubes: 6
  • Power consumption: 395W
  • Material: copper base + aluminum fins + 6 heat pipes

1. Small Form Factor (SFF) PCs

The TC-SP5-2US21-P is ideal for small form factor PCs, where space is limited but cooling performance cannot be compromised. These PCs, often used for media centers, gaming, or compact workstations, require a cooler that provides efficient thermal management without taking up too much space. The TC-SP5-2US21-P meets this need, ensuring a balance of size and performance.

2. Embedded Systems

Embedded systems, such as industrial automation controllers, IoT devices, and medical equipment, often operate in constrained environments. The TC-SP5-2US21-P offers an efficient cooling solution in these applications, ensuring that processors in embedded devices stay within safe temperature ranges and operate reliably over long periods.

3. Industrial Workstations

Industrial workstations and machines require consistent, reliable cooling to ensure system performance in harsh environments. The TC-SP5-2US21-P is designed to withstand continuous operation in industrial settings, where temperature fluctuations and heavy workloads are common. This cooler helps maintain the stability of the CPU, reducing the risk of overheating and improving overall system efficiency.

4. Edge Computing Devices

Edge computing devices handle data processing locally, often in remote or rugged environments. These devices, which include smart sensors, gateways, and industrial computers, require cooling solutions that prevent CPU overheating. The TC-SP5-2US21-P is an ideal choice for edge computing, ensuring that these devices perform effectively in environments where thermal management is a critical factor.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name High-Performance Cooling – TC-SP5-2US21-P
Unlock Full Specs
to access all available technical data

Similar Products

Pumpless Liquid Cooling Tech | Revolutionize Cooling -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
TC-LGA4189 1U Server Cooler | 205W TDP NEBS-Cert -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink
L 113 mm (4.45 inch)
W 80 mm (3.15 inch)
View Details