ETEL S.A. ZT Combined Module

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZT Combined Module -  - ETEL S.A.
Môtiers, Switzerland
ZT Combined Module
ZT Combined Module
ASME-NNNN-03-0012-00 04xx-ZT combined module The ZT box is a module combining two degrees of freedom, in Z and Theta, within one single unit. Two actuations are possible along the Z direction, a coarse one and a fine one. This module can be used in a standalone mode or mounted on top of an XY platform. This module is especially well suited for wafer process control applications such as thin film metrology, critical dimensions, etc. Characteristics Infinite rotation Built-in vacuum supply at wafer chuck level Built-in gravity compensator ISO1 clean room compatible thanks to vacuum suction Coarse Z axis with 12 mm stroke for wafer loading/unloading and fine Z with 4 mm stroke for focus adjustment Version without a coarse Z can be done Very good Z jitter as well as move and settle Main features Bidirectional repeatability: ±0.3 µm for Z and ±2 arcsec for T Position accuracy: ±0.6 µm for Z and ±3 arcsec for T Speed up to: 0.1 m/s for Z and 15.7 rad/s for T Acceleration up to: 0.2 g for Z and 104.7 rad/s² for T Position stability: ±5 nm for Z and ±0.2 arcsec for T Load capacity: 1 kg

ASME-NNNN-03-0012-0004xx-ZT combined module

The ZT box is a module combining two degrees of freedom, in Z and Theta, within one single unit. Two actuations are possible along the Z direction, a coarse one and a fine one. This module can be used in a standalone mode or mounted on top of an XY platform. This module is especially well suited for wafer process control applications such as thin film metrology, critical dimensions, etc.

Characteristics

  • Infinite rotation
  • Built-in vacuum supply at wafer chuck level
  • Built-in gravity compensator
  • ISO1 clean room compatible thanks to vacuum suction
  • Coarse Z axis with 12 mm stroke for wafer loading/unloading and fine Z with 4 mm stroke for focus adjustment
  • Version without a coarse Z can be done
  • Very good Z jitter as well as move and settle

Main features

  • Bidirectional repeatability: ±0.3 µm for Z and ±2 arcsec for T
  • Position accuracy: ±0.6 µm for Z and ±3 arcsec for T
  • Speed up to: 0.1 m/s for Z and 15.7 rad/s for T
  • Acceleration up to: 0.2 g for Z and 104.7 rad/s² for T
  • Position stability: ±5 nm for Z and ±0.2 arcsec for T
  • Load capacity: 1 kg
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Linear Slides and Linear Stages
Product Name ZT Combined Module
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYT Stacked Platform - VULCANO XYT - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Y-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
View Details
Z3TM Combined Module -  - ETEL S.A.
Specs
Axis Configuration Z Axis Only
Device Type Multi-Axis Configuration
Motor Type Electro-Magnet
View Details
Stand Alone Axis - CHARON2 X - ETEL S.A.
Specs
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
Device Type Multi-Axis Configuration
View Details
Z3TM+ Combined Module with coarse Z -  - ETEL S.A.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details