DORMA Group Manual Revolving Doors Crane 1000 Series

Description
The Crane 1000 Series is the solution when your budget-conscious project calls for the look, function, traffic flow advantage, and energy savings of a revolving door. Fabricated with rigid aluminum construction, the 1000 Series offers choices that allow you to match the doors to your entrance requirements. Crafted construction The 100:1 gear manual speed control and bookfold mechanism are the same as those used on all Crane revolving doors. The primary material is .125 thickness aluminum construction and iron workers and experienced craftsmen in Crane's Chicago facility complete all door construction. Speed control The Crane speed control is a free-wheeling, precision-machined, cast-steel geartrain mounted in the ceiling canopy or floor. It engages the brake automatically as speed approaches a set r.p.m. The brake shoes can be easily adjusted or replaced. Bookfold mechanism The Crane bookfold mechanism meets all state and federal requirements for providing emergency egress. The pressure to engage the bookfold mechanism is adjustable to meet local conditions - for example, stack conditions, negative pressure, and wind conditions.
Description
The Crane 1000 Series is the solution when your budget-conscious project calls for the look, function, traffic flow advantage, and energy savings of a revolving door. Fabricated with rigid aluminum construction, the 1000 Series offers choices that allow you to match the doors to your entrance requirements. Crafted construction The 100:1 gear manual speed control and bookfold mechanism are the same as those used on all Crane revolving doors. The primary material is .125 thickness aluminum construction and iron workers and experienced craftsmen in Crane's Chicago facility complete all door construction. Speed control The Crane speed control is a free-wheeling, precision-machined, cast-steel geartrain mounted in the ceiling canopy or floor. It engages the brake automatically as speed approaches a set r.p.m. The brake shoes can be easily adjusted or replaced. Bookfold mechanism The Crane bookfold mechanism meets all state and federal requirements for providing emergency egress. The pressure to engage the bookfold mechanism is adjustable to meet local conditions - for example, stack conditions, negative pressure, and wind conditions.

Suppliers

Company
Product
Description
Supplier Links
Manual Revolving Doors - Crane 1000 Series - DORMA Group
Ennepetal, Germany
Manual Revolving Doors
Crane 1000 Series
Manual Revolving Doors Crane 1000 Series
The Crane 1000 Series is the solution when your budget-conscious project calls for the look, function, traffic flow advantage, and energy savings of a revolving door. Fabricated with rigid aluminum construction, the 1000 Series offers choices that allow you to match the doors to your entrance requirements. Crafted construction The 100:1 gear manual speed control and bookfold mechanism are the same as those used on all Crane revolving doors. The primary material is .125 thickness aluminum construction and iron workers and experienced craftsmen in Crane's Chicago facility complete all door construction. Speed control The Crane speed control is a free-wheeling, precision-machined, cast-steel geartrain mounted in the ceiling canopy or floor. It engages the brake automatically as speed approaches a set r.p.m. The brake shoes can be easily adjusted or replaced. Bookfold mechanism The Crane bookfold mechanism meets all state and federal requirements for providing emergency egress. The pressure to engage the bookfold mechanism is adjustable to meet local conditions - for example, stack conditions, negative pressure, and wind conditions.

The Crane 1000 Series is the solution when your budget-conscious project calls for the look, function, traffic flow advantage, and energy savings of a revolving door. Fabricated with rigid aluminum construction, the 1000 Series offers choices that allow you to match the doors to your entrance requirements.

Crafted construction

The 100:1 gear manual speed control and bookfold mechanism are the same as those used on all Crane revolving doors. The primary material is .125 thickness aluminum construction and iron workers and experienced craftsmen in Crane's Chicago facility complete all door construction.

Speed control

The Crane speed control is a free-wheeling, precision-machined, cast-steel geartrain mounted in the ceiling canopy or floor. It engages the brake automatically as speed approaches a set r.p.m. The brake shoes can be easily adjusted or replaced.

Bookfold mechanism

The Crane bookfold mechanism meets all state and federal requirements for providing emergency egress. The pressure to engage the bookfold mechanism is adjustable to meet local conditions - for example, stack conditions, negative pressure, and wind conditions.

Supplier's Site

Technical Specifications

  DORMA Group
Product Category Doors
Product Number Crane 1000 Series
Product Name Manual Revolving Doors
Application Commercial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (SOFT CLOSE)) - AD-GD011-HL - AD-GD011-HL - Sugatsune America, Inc.
Specs
Width 5.38 inch (137 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Commercial Full Breakout Automatic Sliding Door - ESA300 - DORMA Group
Specs
Application Commercial; Exterior Doors
Type Sliding
Material Aluminum; Glass
View Details
Commercial Air Door Series ACC - ACC-42 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 38 to 42 inch (965 to 1067 mm)
View Details