DME, Inc. Metal Bellows Capsules 353-12-8.0

Description
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.
Description
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

Suppliers

Company
Product
Description
Supplier Links
Metal Bellows Capsules - 353-12-8.0 - DME, Inc.
Santa Fe Springs, CA, USA
Metal Bellows Capsules
353-12-8.0
Metal Bellows Capsules 353-12-8.0
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

Supplier's Site

Technical Specifications

  DME, Inc.
Product Category Metal Bellows
Product Number 353-12-8.0
Product Name Metal Bellows Capsules
Inside Diameter 12 inch (305 mm)
Outside Diameter 18 inch (457 mm)
Spring Rate 658 lbs/in (1152 N/cm)
Working Pressure 150 psi (106 m H2O)
Operating Temperature ? to 750 F (? to 399 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bellows - QUALISEAL - Technetics Group
Specs
Working Pressure 100 psi (70.38 m H2O)
Operating Temperature -65 to 1000 F (-53.89 to 538 C)
Other High-Temperature Fuel, Oils And Gases; Low Temperatures Such As Liquid Oxygen Refrigeration Systems
View Details
High Pressure Bellows Seal -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Working Pressure 1000 to 15000 psi (704 to 10557 m H2O)
Materials Inconel
Shape Round
View Details
Metal Bellows Capsules - 351-10-8.0 - DME, Inc.
Specs
Inside Diameter 10 inch (254 mm)
Outside Diameter 16 inch (406 mm)
Spring Rate 864 lbs/in (1513 N/cm)
View Details
Edge Welded Metal Bellows - 0061A - BellowsTech, an MW Industries company
BellowsTech, an MW Industries company
Specs
Inside Diameter 0.2280 inch (5.79 mm)
Outside Diameter 0.6080 inch (15.44 mm)
Free Length 0.0 to 96 inch (0.0 to 2438 mm)
View Details