DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.
| DME, Inc. | |
|---|---|
| Product Category | Metal Bellows |
| Product Number | 353-10-6.0 |
| Product Name | Metal Bellows Capsules |
| Inside Diameter | 10 inch (254 mm) |
| Outside Diameter | 16 inch (406 mm) |
| Spring Rate | 996 lbs/in (1744 N/cm) |
| Working Pressure | 150 psi (106 m H2O) |
| Operating Temperature | ? to 750 F (? to 399 C) |