DME, Inc. Metal Bellows Capsules 351-2.5-6.0

Description
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.
Description
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

Suppliers

Company
Product
Description
Supplier Links
Metal Bellows Capsules - 351-2.5-6.0 - DME, Inc.
Santa Fe Springs, CA, USA
Metal Bellows Capsules
351-2.5-6.0
Metal Bellows Capsules 351-2.5-6.0
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

Supplier's Site

Technical Specifications

  DME, Inc.
Product Category Metal Bellows
Product Number 351-2.5-6.0
Product Name Metal Bellows Capsules
Inside Diameter 2.5 inch (63.5 mm)
Outside Diameter 5.56 inch (141 mm)
Spring Rate 152 lbs/in (266 N/cm)
Working Pressure 150 psi (106 m H2O)
Operating Temperature ? to 750 F (? to 399 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bellows - QUALISEAL - Technetics Group
Specs
Working Pressure 100 psi (70.38 m H2O)
Operating Temperature -65 to 1000 F (-53.89 to 538 C)
Other High-Temperature Fuel, Oils And Gases; Low Temperatures Such As Liquid Oxygen Refrigeration Systems
View Details
Metal Bellows Capsules - 353-5-4.0 - DME, Inc.
Specs
Inside Diameter 5 inch (127 mm)
Outside Diameter 10.75 inch (273 mm)
Spring Rate 424 lbs/in (743 N/cm)
View Details
Welded Metal Bellows -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Inside Diameter 0.1250 to 16 inch (3.17 to 406 mm)
Outside Diameter 0.3750 to 18 inch (9.52 to 457 mm)
Free Length 0.2100 to 1.17 inch (5.33 to 29.72 mm)
View Details
PRECISION BELLOWS COUPLINGS - CO5-2 - W.M. Berg
Specs
Inside Diameter 0.1873 inch (4.76 mm)
Outside Diameter 0.6875 inch (17.46 mm)
Free Length 1.5 inch (38.1 mm)
View Details