DME, Inc. Metal Bellows Capsules 351-10-8.0

Description
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.
Description
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

Suppliers

Company
Product
Description
Supplier Links
Metal Bellows Capsules - 351-10-8.0 - DME, Inc.
Santa Fe Springs, CA, USA
Metal Bellows Capsules
351-10-8.0
Metal Bellows Capsules 351-10-8.0
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

Supplier's Site

Technical Specifications

  DME, Inc.
Product Category Metal Bellows
Product Number 351-10-8.0
Product Name Metal Bellows Capsules
Inside Diameter 10 inch (254 mm)
Outside Diameter 16 inch (406 mm)
Spring Rate 864 lbs/in (1513 N/cm)
Working Pressure 150 psi (106 m H2O)
Operating Temperature ? to 750 F (? to 399 C)
Unlock Full Specs
to access all available technical data

Similar Products

Edge Welded Metal Bellows - BELFAB® - Technetics Group
Specs
Outside Diameter 0.2500 to 18 inch (6.35 to 457 mm)
Working Pressure 1000 psi (704 m H2O)
Operating Temperature 1800 F (982 C)
View Details
Single Rotating Welded Metal Bellows - Style SB1 - Flex-A-Seal, Inc.
Specs
Inside Diameter 1 to 4 inch (25.4 to 102 mm)
Outside Diameter 1.7 to 5.15 inch (43.18 to 131 mm)
Free Length 1.63 to 1.97 inch (41.48 to 50.04 mm)
View Details
Multiply Metal Bellows Capsules -  - DME, Inc.
Specs
Inside Diameter 1.5 to 104 inch (38.1 to 2642 mm)
Materials Hastelloy; Inconel; Monel; Stainless St.
Other Vibration Isolators
View Details