DEPRAG, Inc. Standard Air-Vane Motor - Basic Line with Gear 900 W

Description
The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full standstill. Our Basic Line program includes 3 power classes: 200W [0.27 HP] 400W [0.54 HP] 600W [0.8 HP] 900W [1.2 HP] 1200W [1.6 HP] Advantages: conforms to ATEX: patented vane-exchange feature large speed range reversible robust design Patented Vane-Exchange Feature: The changing of the vanes is possible without the disassembly of the motor. The motor remains where it is installed. This feature offers a tremendous time-savings. After loosening the cap-screws and removing the rollers - the vanes may be removed using a tweezers; afterwards the new vanes may be installed in reverse order.
Datasheet
Description
The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full standstill. Our Basic Line program includes 3 power classes: 200W [0.27 HP] 400W [0.54 HP] 600W [0.8 HP] 900W [1.2 HP] 1200W [1.6 HP] Advantages: conforms to ATEX: patented vane-exchange feature large speed range reversible robust design Patented Vane-Exchange Feature: The changing of the vanes is possible without the disassembly of the motor. The motor remains where it is installed. This feature offers a tremendous time-savings. After loosening the cap-screws and removing the rollers - the vanes may be removed using a tweezers; afterwards the new vanes may be installed in reverse order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Air-Vane Motor - Basic Line with Gear 900 W -  - DEPRAG, Inc.
Lewisville, TX, USA
Standard Air-Vane Motor - Basic Line with Gear 900 W
Standard Air-Vane Motor - Basic Line with Gear 900 W
The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full standstill. Our Basic Line program includes 3 power classes: 200W [0.27 HP] 400W [0.54 HP] 600W [0.8 HP] 900W [1.2 HP] 1200W [1.6 HP] Advantages: conforms to ATEX: patented vane-exchange feature large speed range reversible robust design Patented Vane-Exchange Feature: The changing of the vanes is possible without the disassembly of the motor. The motor remains where it is installed. This feature offers a tremendous time-savings. After loosening the cap-screws and removing the rollers - the vanes may be removed using a tweezers; afterwards the new vanes may be installed in reverse order.

The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full standstill.
Our Basic Line program includes 3 power classes:

  • 200W [0.27 HP]
  • 400W [0.54 HP]
  • 600W [0.8 HP]
  • 900W [1.2 HP]
  • 1200W [1.6 HP]

Advantages:

  • conforms to ATEX:
  • patented vane-exchange feature
  • large speed range
  • reversible
  • robust design

Patented Vane-Exchange Feature:

The changing of the vanes is possible without the disassembly of the motor. The motor remains where it is installed. This feature offers a tremendous time-savings.
After loosening the cap-screws and removing the rollers - the vanes may be removed using a tweezers; afterwards the new vanes may be installed in reverse order.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Name Standard Air-Vane Motor - Basic Line with Gear 900 W
Type / Applications Vane Motors
Mounting Flange Mount (optional feature); Bracket
Material Cast Iron
Diameter 0.7480 inch (19 mm)
Output Hollow shaft / Collet
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB42-L-AR170-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Pneumatic Starter with Manual, Electrical or Pneumatic Start Valve - PS Series - jbj Techniques Limited
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details
Standard Air-Vane Motor - Basic Line with Gear 1200 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Mounting Flange Mount (optional feature); Bracket
Material Cast Iron
View Details
Air Motors with Integrated Brake -  - Mannesman Demag
Specs
Material Stainless-Steel
Output Hollow shaft / Collet
Free Speed 7 to 7000 rpm
View Details