DEPRAG, Inc. Power Line 1.6kW Motor with Spur Gears Size 9

Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet
Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line 1.6kW Motor with Spur Gears - Size 9 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 1.6kW Motor with Spur Gears
Size 9
Power Line 1.6kW Motor with Spur Gears Size 9
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet
Power Line 1.6kW Motor with Worm Gears - Size 9 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 1.6kW Motor with Worm Gears
Size 9
Power Line 1.6kW Motor with Worm Gears Size 9
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet
Power Line 1.6kW Motor with Planetary Gears - Size 9 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 1.6kW Motor with Planetary Gears
Size 9
Power Line 1.6kW Motor with Planetary Gears Size 9
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet
Power Line 1.6kW ATEX Motor - Size 9 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 1.6kW ATEX Motor
Size 9
Power Line 1.6kW ATEX Motor Size 9
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc. DEPRAG, Inc. DEPRAG, Inc. DEPRAG, Inc.
Product Category Air Motors Air Motors Air Motors Air Motors
Product Number Size 9 Size 9 Size 9 Size 9
Product Name Power Line 1.6kW Motor with Spur Gears Power Line 1.6kW Motor with Worm Gears Power Line 1.6kW Motor with Planetary Gears Power Line 1.6kW ATEX Motor
Mounting Flange Mount; Bracket Flange Mount; Bracket Flange Mount Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics Aluminum; Stainless-Steel; Plastic; Ceramics Aluminum; Stainless-Steel; Plastic; Ceramics Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 0.7874 to 1.97 inch (20 to 50 mm) 0.9843 to 1.38 inch (25 to 35 mm) 0.8661 to 1.26 inch (22 to 32 mm) 0.5512 to 0.7480 inch (14 to 19 mm)
Output Output Shaft Hollow shaft / Collet Output Shaft Output Shaft
Features Reversible Reversible Reversible Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Air Starters -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB54-L-AV005-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 29.5 Ft-lbs (40 N-m)
View Details
Stainless Steel Air Vane High Torque Motor Motor - Advanced Line 285 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Material Stainless-Steel
Diameter 0.8465 to 1.06 inch (21.5 to 27 mm)
View Details
Low Rotation Smooth Output Shaft Air Motor - 28M20D-D10 - ASG, Division of Jergens, Inc.
Specs
Air Consumption 12.7 SCFM (21.59 m³/hr)
Free Speed 215 rpm
Weight 2.13 lbs (0.9660 kg)
View Details