DEPRAG, Inc. Power Line 4.6kW Motor with Hand Lever Valve Size 52

Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet
Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line 4.6kW Motor with Hand Lever Valve - Size 52 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 4.6kW Motor with Hand Lever Valve
Size 52
Power Line 4.6kW Motor with Hand Lever Valve Size 52
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Number Size 52
Product Name Power Line 4.6kW Motor with Hand Lever Valve
Mounting Flange Mount; Bracket
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 0.9843 to 1.57 inch (25 to 40 mm)
Output Output Shaft
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor with Helical Gearbox LZL - LZL05-BF322-B-012 - Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
View Details
Pneumatic Motor with Speed Limiter - DM08/18 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Drilling Motor with Collet or Drill Chuck 250 W / 400 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Mounting Flange Mount; Bracket
Material Steel
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details