DEPRAG, Inc. Power Line 5kW ATEX Motor Size 13

Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet
Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line 5kW ATEX Motor - Size 13 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 5kW ATEX Motor
Size 13
Power Line 5kW ATEX Motor Size 13
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet
Power Line 5kW Motor with Spur Gears - Size 13 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 5kW Motor with Spur Gears
Size 13
Power Line 5kW Motor with Spur Gears Size 13
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet
Power Line 5kW Motor with Worm Gears - Size 13 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 5kW Motor with Worm Gears
Size 13
Power Line 5kW Motor with Worm Gears Size 13
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc. DEPRAG, Inc. DEPRAG, Inc.
Product Category Air Motors Air Motors Air Motors
Product Number Size 13 Size 13 Size 13
Product Name Power Line 5kW ATEX Motor Power Line 5kW Motor with Spur Gears Power Line 5kW Motor with Worm Gears
Mounting Flange Mount Flange Mount; Bracket Flange Mount; Universal Mounting
Material Aluminum; Stainless-Steel; Plastic; Ceramics Aluminum; Stainless-Steel; Plastic; Ceramics Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 0.9449 to 1.1 inch (24 to 28 mm) 0.9843 to 3.15 inch (25 to 80 mm) 1.18 to 1.77 inch (30 to 45 mm)
Output Output Shaft Output Shaft Hollow shaft / Collet
Features Reversible Reversible Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO20/15 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB66-RL-A005-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 56.78 Ft-lbs (77 N-m)
View Details
Acid Proof Motor without Gear -  - DEPRAG, Inc.
Specs
Material Steel
Output Output Shaft
Features Reversible
View Details
Smooth Output Shaft Air Motor - 20M1650R-D10 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Features Reversible
Torque 0.1106 Ft-lbs (0.1500 N-m)
Air Consumption 10.6 SCFM (18.02 m³/hr)
View Details