DEPRAG, Inc. Pneumatic Die Grinder GDS 120-120 BX

Description
High power output High lifespan Ergonomic shape Low air consumption Efficient Fast-response speed regulator - that keeps the speed of the tool constant - even if tool is operated at maximum load The lever is reinforced and has an improved ergonomic form Our newest die-grinder model GDS 120-120 BX is designed to fulfill the highest requirements for any industrial application. The grinder is preferably used with grinding tips or carbide cutters for the treatment of plastics and metals in foundries - in the mold-making- and fixture-building industries and wherever precision fabrication is needed for de-burring - for the polishing of welding seems and for the processing of casted parts. The robust construction of the grinder assures a high lifespan even when used in a 24/7 operation. An operator is able to work fatigue-free with this powerful air tool. The grinder incorporates a fast-response speed regulator - which keeps the tools‘ speed constant even when operated at full load. The speed-regulator allows the adjustment of the peripheral speed; this allows the maximum speed potential to be used for any given application. This grinder operates at an extreme low noise level and keeps its operating vibration to a minimum. We recommend the use of a maintenance unit with a minimum air-connection of 1/2-inch and a filter porosity of 20 μm (part number 6021281A)
Datasheet
Description
High power output High lifespan Ergonomic shape Low air consumption Efficient Fast-response speed regulator - that keeps the speed of the tool constant - even if tool is operated at maximum load The lever is reinforced and has an improved ergonomic form Our newest die-grinder model GDS 120-120 BX is designed to fulfill the highest requirements for any industrial application. The grinder is preferably used with grinding tips or carbide cutters for the treatment of plastics and metals in foundries - in the mold-making- and fixture-building industries and wherever precision fabrication is needed for de-burring - for the polishing of welding seems and for the processing of casted parts. The robust construction of the grinder assures a high lifespan even when used in a 24/7 operation. An operator is able to work fatigue-free with this powerful air tool. The grinder incorporates a fast-response speed regulator - which keeps the tools‘ speed constant even when operated at full load. The speed-regulator allows the adjustment of the peripheral speed; this allows the maximum speed potential to be used for any given application. This grinder operates at an extreme low noise level and keeps its operating vibration to a minimum. We recommend the use of a maintenance unit with a minimum air-connection of 1/2-inch and a filter porosity of 20 μm (part number 6021281A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Die Grinder - GDS 120-120 BX - DEPRAG, Inc.
Lewisville, TX, USA
Pneumatic Die Grinder
GDS 120-120 BX
Pneumatic Die Grinder GDS 120-120 BX
High power output High lifespan Ergonomic shape Low air consumption Efficient Fast-response speed regulator - that keeps the speed of the tool constant - even if tool is operated at maximum load The lever is reinforced and has an improved ergonomic form Our newest die-grinder model GDS 120-120 BX is designed to fulfill the highest requirements for any industrial application. The grinder is preferably used with grinding tips or carbide cutters for the treatment of plastics and metals in foundries - in the mold-making- and fixture-building industries and wherever precision fabrication is needed for de-burring - for the polishing of welding seems and for the processing of casted parts. The robust construction of the grinder assures a high lifespan even when used in a 24/7 operation. An operator is able to work fatigue-free with this powerful air tool. The grinder incorporates a fast-response speed regulator - which keeps the tools‘ speed constant even when operated at full load. The speed-regulator allows the adjustment of the peripheral speed; this allows the maximum speed potential to be used for any given application. This grinder operates at an extreme low noise level and keeps its operating vibration to a minimum. We recommend the use of a maintenance unit with a minimum air-connection of 1/2-inch and a filter porosity of 20 μm (part number 6021281A)
  • High power output
  • High lifespan
  • Ergonomic shape
  • Low air consumption
  • Efficient
  • Fast-response speed regulator - that keeps the speed of the tool constant - even if tool is operated at maximum load
  • The lever is reinforced and has an improved ergonomic form

Our newest die-grinder model GDS 120-120 BX is designed to fulfill the highest requirements for any industrial application. The grinder is preferably used with grinding tips or carbide cutters for the treatment of plastics and metals in foundries - in the mold-making- and fixture-building industries and wherever precision fabrication is needed for de-burring - for the polishing of welding seems and for the processing of casted parts. The robust construction of the grinder assures a high lifespan even when used in a 24/7 operation. An operator is able to work fatigue-free with this powerful air tool.

The grinder incorporates a fast-response speed regulator - which keeps the tools‘ speed constant even when operated at full load. The speed-regulator allows the adjustment of the peripheral speed; this allows the maximum speed potential to be used for any given application.

This grinder operates at an extreme low noise level and keeps its operating vibration to a minimum.

We recommend the use of a maintenance unit with a minimum air-connection of 1/2-inch and a filter porosity of 20 μm (part number 6021281A)

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Grinders and Grinding Machines
Product Number GDS 120-120 BX
Product Name Pneumatic Die Grinder
Type Grinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Metal; Plastics or Composites
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Air Grinder with Collets 110 W / 130 W -  - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 55000 to 72000 rpm
View Details
Manual Grinding Machine -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Type Grinder; Backstand
Mounting Floor / Machine Tool
Power Source Electric Motor
View Details