DEPRAG, Inc. Air Grinder - Angle Design GA 828-250BX

Description
We are pleased to inform you that we are introducing several new Angle Grinders that are suited for grinding and/or cutting disks with a diameter of 180 mm (7“) and 230 mm (9“). These 2.5 kW grinders enhance our already extensive product range of 2.3 kW geared Angle Grinders with air motors – Models No. GA 818-230BX, GA 823-230BX. Applications: Deburr welding seams (ship building) Cut gate sections (cast-iron engine blocks) Cut thick-walled profiles (steel construction) etc. Advantages: High Power Ergonomic Efficient Grinding in hard-to-reach areas (due to its reduced head height) Advantages compared to previous grinders: Features h igher power output (2,3 kW → 2,5 kW) , spindle lock has been moved next to the safety guard ( s imilar to the GAT Grinders) , increa sed gearing lifespan ( due to lubricated gearing instead of greased gearing ) , use of micro - filter in the safety valve to limit the pene tration of dirt particles . T he screw for the oil - refilling has been equipped with a magnet to entrap metal particles
Datasheet
Description
We are pleased to inform you that we are introducing several new Angle Grinders that are suited for grinding and/or cutting disks with a diameter of 180 mm (7“) and 230 mm (9“). These 2.5 kW grinders enhance our already extensive product range of 2.3 kW geared Angle Grinders with air motors – Models No. GA 818-230BX, GA 823-230BX. Applications: Deburr welding seams (ship building) Cut gate sections (cast-iron engine blocks) Cut thick-walled profiles (steel construction) etc. Advantages: High Power Ergonomic Efficient Grinding in hard-to-reach areas (due to its reduced head height) Advantages compared to previous grinders: Features h igher power output (2,3 kW → 2,5 kW) , spindle lock has been moved next to the safety guard ( s imilar to the GAT Grinders) , increa sed gearing lifespan ( due to lubricated gearing instead of greased gearing ) , use of micro - filter in the safety valve to limit the pene tration of dirt particles . T he screw for the oil - refilling has been equipped with a magnet to entrap metal particles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Grinder - Angle Design - GA 828-250BX - DEPRAG, Inc.
Lewisville, TX, USA
Air Grinder - Angle Design
GA 828-250BX
Air Grinder - Angle Design GA 828-250BX
We are pleased to inform you that we are introducing several new Angle Grinders that are suited for grinding and/or cutting disks with a diameter of 180 mm (7“) and 230 mm (9“). These 2.5 kW grinders enhance our already extensive product range of 2.3 kW geared Angle Grinders with air motors – Models No. GA 818-230BX, GA 823-230BX. Applications: Deburr welding seams (ship building) Cut gate sections (cast-iron engine blocks) Cut thick-walled profiles (steel construction) etc. Advantages: High Power Ergonomic Efficient Grinding in hard-to-reach areas (due to its reduced head height) Advantages compared to previous grinders: Features h igher power output (2,3 kW → 2,5 kW) , spindle lock has been moved next to the safety guard ( s imilar to the GAT Grinders) , increa sed gearing lifespan ( due to lubricated gearing instead of greased gearing ) , use of micro - filter in the safety valve to limit the pene tration of dirt particles . T he screw for the oil - refilling has been equipped with a magnet to entrap metal particles

We are pleased to inform you that we are introducing several new Angle Grinders that are suited for grinding and/or cutting disks with a diameter of 180 mm (7“) and 230 mm (9“).

These 2.5 kW grinders enhance our already extensive product range of 2.3 kW geared Angle Grinders with air motors – Models No. GA 818-230BX, GA 823-230BX.

Applications:

  • Deburr welding seams (ship building)
  • Cut gate sections (cast-iron engine blocks)
  • Cut thick-walled profiles (steel construction) etc.

Advantages:

  • High Power
  • Ergonomic
  • Efficient
  • Grinding in hard-to-reach areas (due to its reduced head height)

Advantages compared to previous grinders:

Features h igher power output (2,3 kW → 2,5 kW) , spindle lock has been moved next to the safety guard ( s imilar to the GAT Grinders) , increa sed gearing lifespan ( due to lubricated gearing instead of greased gearing ) , use of micro - filter in the safety valve to limit the pene tration of dirt particles . T he screw for the oil - refilling has been equipped with a magnet to entrap metal particles

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Grinders and Grinding Machines
Product Number GA 828-250BX
Product Name Air Grinder - Angle Design
Type Grinder; Disc or Wheel Face Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Brake Strippers - BSD-2 - LS Industries
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Brakes / Clutches
View Details