DEPRAG, Inc. Pneumatic Drill, Straight with Chuck DS 029

Description
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular application.
Datasheet
Description
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Drill, Straight with Chuck - DS 029 - DEPRAG, Inc.
Lewisville, TX, USA
Pneumatic Drill, Straight with Chuck
DS 029
Pneumatic Drill, Straight with Chuck DS 029
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular application.

Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas.

Advantages:

  • Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance.
  • Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration.
  • Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck.
  • High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm.
  • Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular application.
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Hand Drills
Product Number DS 029
Product Name Pneumatic Drill, Straight with Chuck
Power Power Tools; Pneumatic Tool
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
Length 7.68 inch (195 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288824 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
Portable Magnetic Drilling Machine - HB-4400 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Features Multiple Speed Settings
View Details
Pistolgrip Drill, Power Output 290 W (.39 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details