DEPRAG, Inc. Drilling Motor with Collet 80 W

Description
With our Drilling- - Polishing- - and Grinding Motors - we can offer a special motor as a standard product to a very good price-to-power ratio in a highly accurate design. Our Drilling Motors are available: in the power class of 170W - 600W [0.23 – 0.8 HP] in speed ranges from 150 – 24 000 rpm Advantages: Highly accurate drill-chuck with taper Our Polishing Motors are available: in the power class of 250W to 400W [0.34 – 0.54 HP] in speed ranges up to max. 20 000 rpm (according to you individual requirement) Advantages: robust and precise bearings high eccentricity Our Grinding Motors are available: in the power class of 150W to 400 W [0.20 – 0.54 HP] in speed ranges from 20 000 to 47 000 rpm Advantages: highly accurate collets for many different shaft-diameter high eccentricity
Datasheet
Description
With our Drilling- - Polishing- - and Grinding Motors - we can offer a special motor as a standard product to a very good price-to-power ratio in a highly accurate design. Our Drilling Motors are available: in the power class of 170W - 600W [0.23 – 0.8 HP] in speed ranges from 150 – 24 000 rpm Advantages: Highly accurate drill-chuck with taper Our Polishing Motors are available: in the power class of 250W to 400W [0.34 – 0.54 HP] in speed ranges up to max. 20 000 rpm (according to you individual requirement) Advantages: robust and precise bearings high eccentricity Our Grinding Motors are available: in the power class of 150W to 400 W [0.20 – 0.54 HP] in speed ranges from 20 000 to 47 000 rpm Advantages: highly accurate collets for many different shaft-diameter high eccentricity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drilling Motor with Collet 80 W -  - DEPRAG, Inc.
Lewisville, TX, USA
Drilling Motor with Collet 80 W
Drilling Motor with Collet 80 W
With our Drilling- - Polishing- - and Grinding Motors - we can offer a special motor as a standard product to a very good price-to-power ratio in a highly accurate design. Our Drilling Motors are available: in the power class of 170W - 600W [0.23 – 0.8 HP] in speed ranges from 150 – 24 000 rpm Advantages: Highly accurate drill-chuck with taper Our Polishing Motors are available: in the power class of 250W to 400W [0.34 – 0.54 HP] in speed ranges up to max. 20 000 rpm (according to you individual requirement) Advantages: robust and precise bearings high eccentricity Our Grinding Motors are available: in the power class of 150W to 400 W [0.20 – 0.54 HP] in speed ranges from 20 000 to 47 000 rpm Advantages: highly accurate collets for many different shaft-diameter high eccentricity

With our Drilling- - Polishing- - and Grinding Motors - we can offer a special motor as a standard product to a very good price-to-power ratio in a highly accurate design.

Our Drilling Motors are available:

  • in the power class of 170W - 600W [0.23 – 0.8 HP]
  • in speed ranges from 150 – 24 000 rpm

Advantages:

  • Highly accurate drill-chuck with taper

Our Polishing Motors are available:

  • in the power class of 250W to 400W [0.34 – 0.54 HP]
  • in speed ranges up to max. 20 000 rpm
    (according to you individual requirement)

Advantages:

  • robust and precise bearings
  • high eccentricity

Our Grinding Motors are available:

  • in the power class of 150W to 400 W [0.20 – 0.54 HP]
  • in speed ranges from 20 000 to 47 000 rpm

Advantages:

  • highly accurate collets for
    many different shaft-diameter
  • high eccentricity
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Name Drilling Motor with Collet 80 W
Type / Applications Vane Motors
Mounting Flange Mount; Bracket
Material Steel
Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
Output Hollow shaft / Collet
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB33-L-A026-12 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 2.36 Ft-lbs (3.2 N-m)
View Details
Pneumatic Motor with Speed Limiter and Gearbox - DMO20/15 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Stainless Steel Air Vane Motor - Advanced Line 1200 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Material Stainless-Steel
Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details
High Torque Air Motors -  - Mannesman Demag
Specs
Material Stainless-Steel
Output Hollow shaft / Collet
Gearhead Output Concentric (In Line) Output
View Details